LED illumination (contained within lens). Low depth behind panel (23mm max). Mounting Hole Size: 8mm Dia. Operating Temperature: -25 to +65°C. Requires an external series resistor. Maximum panel thickness 4mm. PCB plug in sockets available, see stk. no 219-1041 typically
Voltage Rating = 2.2 V dc
Light Output Colour = Red
Mounting Hole Size = 8mm
Length = 30.2 mm
Type = Indicator
Lamp Type = LED
Termination Type = Solder
Bezel Style = Prominent
Bezel Colour = Black
Current Rating = 20 mA
| RS Components, Ltd. | |
|---|---|
| Product Category | Purge Controllers and Indicators |
| Product Number | 8431904 |