All products have 0.11in. (2.8 x 0.8mm) terminal connections. Mounting hole size: 14mm to 14.2mm
10mm coloured diffused epoxy lens. 16mm Round style bright satin or black chrome brass bezel
Voltage Rating = 12 V ac/dc
Light Output Colour = Yellow
Mounting Hole Size = 14mm
Lamp Size = 10 mm
Length = 47 mm
Type = Panel Mount
Lamp Type = LED
Bezel Colour = Chrome
Intensity = 25 (ac) mcd, 30 (dc) mcd
Current Rating = 9 (dc) mA
| RS Components, Ltd. | |
|---|---|
| Product Category | Purge Controllers and Indicators |
| Product Number | 4913922 |