Dialight incandescent lamp holders and lenses to the T1-3/4 filament bulbs.
Various sizes available. 6 to 250 V operation
Light Output Colour = Blue
Mounting Hole Size = 11.91mm
Lamp Size = 7/16 in
Length = 20.64 mm
Type = Panel Mount
Lamp Type = Incandescent
Termination Type = Lead Pins
Bezel Style = Prominent
Bezel Colour = Black
| RS Components, Ltd. | |
|---|---|
| Product Category | Purge Controllers and Indicators |
| Product Number | 8905051 |