Professional grade indicators that are ideal for audio and instrumentation uses. The indicators mount into an 8 mm cut-out for a raised head and into a bezel for a flush mount. The bezels in turn mount into a 15.8 mm round or 15.8 mm square cut-out
LED illumination (contained within lens). PCB plug in sockets available, see stk. no 219-1041 typically
Voltage Rating = 2 V dc
Light Output Colour = Red
Mounting Hole Size = 16mm
Length = 31.5 mm
Type = Indicator
Lamp Type = LED
Termination Type = Solder
Bezel Style = Prominent
Bezel Colour = Black
Current Rating = 10 mA
| RS Components, Ltd. | |
|---|---|
| Product Category | Purge Controllers and Indicators |
| Product Number | 8431910 |