5mm coloured diffused epoxy lens. 9.5mm Bright satin or black chrome brass bezel. Recessed or prominent style bezel
Voltage Rating = 12 V ac/dc
Light Output Colour = Yellow
Mounting Hole Size = 8mm
Lamp Size = 5 mm
Length = 40 mm
Type = Panel Mount
Lamp Type = LED
Bezel Style = Prominent
Bezel Colour = Black Chrome
Intensity = 25 (ac) mcd, 30 (dc) mcd
| RS Components, Ltd. | |
|---|---|
| Product Category | Purge Controllers and Indicators |
| Product Number | 4913843 |