DigiKey Datasheets for Gas Discharge Tubes (GDT)

Gas discharge tubes (GDT) or gas tube arrestors (GTA) provide protection against voltage and current surges in electronic and electrical equipment. They include spark gaps, simple devices with two or three conducting electrodes separated by a gap filled with a gas such as air.
Gas Discharge Tubes (GDT): Learn more

Page: 1 2 3 4 5 6 7 8
Product Name Notes
Gas Discharge Tube 150V 10000A (10kA) 2 Pole Through Hole
Gas Discharge Tube 150V 10000A (10kA) 3 Pole Through Hole
Gas Discharge Tube 150V 20000A (20kA) 3 Pole Through Hole
Gas Discharge Tube 200V 10000A (10kA) 3 Pole Through Hole
Gas Discharge Tube 200V 10000A (10kA) 3 Pole User Defined
Gas Discharge Tube 200V 20000A (20kA) 3 Pole Through Hole
Gas Discharge Tube 230V 10000A (10kA) 2 Pole Surface Mount
Gas Discharge Tube 230V 10000A (10kA) 2 Pole Through Hole
Gas Discharge Tube 230V 10000A (10kA) 2 Pole User Defined
Gas Discharge Tube 230V 10000A (10kA) 3 Pole Through Hole
Gas Discharge Tube 230V 10000A (10kA) 3 Pole User Defined
Gas Discharge Tube 230V 1000A (1kA) 2 Pole Through Hole
Gas Discharge Tube 230V 20000A (20kA) 3 Pole Through Hole
Gas Discharge Tube 230V 20000A (20kA) 3 Pole User Defined
Gas Discharge Tube 250V 10000A (10kA) 2 Pole Surface Mount
Gas Discharge Tube 250V 10000A (10kA) 2 Pole Through Hole
Gas Discharge Tube 250V 10000A (10kA) 2 Pole User Defined
Gas Discharge Tube 250V 10000A (10kA) 3 Pole Through Hole
Gas Discharge Tube 250V 10000A (10kA) 3 Pole User Defined
Gas Discharge Tube 250V 20000A (20kA) 3 Pole Through Hole
Gas Discharge Tube 250V 20000A (20kA) 3 Pole User Defined
Gas Discharge Tube 250V 5000A (5kA) 2 Pole Through Hole
Gas Discharge Tube 250V 5000A (5kA) 2 Pole User Defined
Gas Discharge Tube 260V 10000A (10kA) 3 Pole Through Hole
Gas Discharge Tube 260V 10000A (10kA) 3 Pole User Defined
Gas Discharge Tube 260V 20000A (20kA) 3 Pole Surface Mount
Gas Discharge Tube 260V 20000A (20kA) 3 Pole Through Hole
Gas Discharge Tube 260V 5000A (5kA) 2 Pole Through Hole
Gas Discharge Tube 260V 5000A (5kA) 2 Pole User Defined
Gas Discharge Tube 275V 20000A (20kA) 3 Pole Holder
Gas Discharge Tube 300V 10000A (10kA) 3 Pole Through Hole
Gas Discharge Tube 300V 10000A (10kA) 3 Pole User Defined
Gas Discharge Tube 300V 20000A (20kA) 3 Pole Through Hole
Gas Discharge Tube 350V 10000A (10kA) 2 Pole Surface Mount
Gas Discharge Tube 350V 10000A (10kA) 2 Pole Through Hole
Gas Discharge Tube 350V 10000A (10kA) 2 Pole User Defined
Gas Discharge Tube 350V 10000A (10kA) 3 Pole Through Hole
Gas Discharge Tube 350V 10000A (10kA) 3 Pole User Defined
Gas Discharge Tube 350V 20000A (20kA) 3 Pole Through Hole
Gas Discharge Tube 350V 20000A (20kA) 3 Pole User Defined
Gas Discharge Tube 350V 5000A (5kA) 2 Pole Through Hole
Gas Discharge Tube 350V 5000A (5kA) 2 Pole User Defined
Gas Discharge Tube 400V ±12% 2 Pole Through Hole
Gas Discharge Tube 400V 10000A (10kA) 3 Pole Through Hole
Gas Discharge Tube 400V 10000A (10kA) 3 Pole User Defined
Gas Discharge Tube 400V 2 Pole Through Hole
Gas Discharge Tube 400V 20000A (20kA) 3 Pole Holder
Gas Discharge Tube 400V 20000A (20kA) 3 Pole Through Hole
Gas Discharge Tube 400V 20000A (20kA) 3 Pole User Defined
Gas Discharge Tube 420V 10000A (10kA) 3 Pole Through Hole
Gas Discharge Tube 420V 10000A (10kA) 3 Pole User Defined
Gas Discharge Tube 420V 20000A (20kA) 3 Pole Through Hole
Gas Discharge Tube 420V 20000A (20kA) 3 Pole User Defined
Gas Discharge Tube 450V 10000A (10kA) 3 Pole Through Hole
Gas Discharge Tube 450V 10000A (10kA) 3 Pole User Defined
Gas Discharge Tube 450V 20000A (20kA) 3 Pole Through Hole
Gas Discharge Tube 450V 20000A (20kA) 3 Pole User Defined
Gas Discharge Tube 470V ±12% 2 Pole Through Hole
Gas Discharge Tube 470V 10000A (10kA) 2 Pole Surface Mount
Gas Discharge Tube 470V 10000A (10kA) 2 Pole Through Hole
Gas Discharge Tube 470V 10000A (10kA) 2 Pole User Defined
Gas Discharge Tube 470V 5000A (5kA) 2 Pole Through Hole
Gas Discharge Tube 470V 5000A (5kA) 2 Pole User Defined
Gas Discharge Tube 500V 10000A (10kA) 3 Pole Through Hole
Gas Discharge Tube 500V 10000A (10kA) 3 Pole User Defined
Gas Discharge Tube 500V 20000A (20kA) 3 Pole Through Hole
Gas Discharge Tube 500V 20000A (20kA) 3 Pole User Defined
Gas Discharge Tube 500V 5000A (5kA) 2 Pole Through Hole
Gas Discharge Tube 500V 5000A (5kA) 2 Pole User Defined
Gas Discharge Tube 600V ±12% 2 Pole Through Hole
Gas Discharge Tube 600V 10000A (10kA) 2 Pole Surface Mount
Gas Discharge Tube 600V 10000A (10kA) 2 Pole Through Hole
Gas Discharge Tube 600V 10000A (10kA) 2 Pole User Defined
Gas Discharge Tube 600V 10000A (10kA) 3 Pole Through Hole
Gas Discharge Tube 600V 10000A (10kA) 3 Pole User Defined
Gas Discharge Tube 600V 2 Pole Through Hole
Gas Discharge Tube 600V 20000A (20kA) 3 Pole Through Hole
Gas Discharge Tube 600V 5000A (5kA) 2 Pole Through Hole
Gas Discharge Tube 600V 5000A (5kA) 2 Pole User Defined
Gas Discharge Tube 700V 20000A (20kA) 3 Pole Holder
Gas Discharge Tube 75V 10000A (10kA) 2 Pole Surface Mount
Gas Discharge Tube 75V 10000A (10kA) 2 Pole Through Hole
Gas Discharge Tube 75V 10000A (10kA) 2 Pole User Defined
Gas Discharge Tube 75V 20000A (20kA) 3 Pole Through Hole
Gas Discharge Tube 800V 2 Pole Through Hole
Gas Discharge Tube 840V ±12% 2 Pole Through Hole
Gas Discharge Tube 90V 10000A (10kA) 2 Pole Surface Mount
Gas Discharge Tube 90V 10000A (10kA) 2 Pole Through Hole
Gas Discharge Tube 90V 10000A (10kA) 2 Pole User Defined
Gas Discharge Tube 90V 10000A (10kA) 3 Pole Through Hole
Gas Discharge Tube 90V 10000A (10kA) 3 Pole User Defined
Gas Discharge Tube 90V 20000A (20kA) 3 Pole Through Hole
Gas Discharge Tube 90V 20000A (20kA) 3 Pole User Defined
GDT 28V 10000A 1 POLE PNL MNT
GDT 470V 5000A 2 POLE THT

<< Prev