Littelfuse, Inc. Two-terminal Heavy Duty Gas Plasma Arrester SL1411A250C

Description
The Greentube™ SL1411A (Delta) Series Gas Plasma Arrester (improved gas discharge tube (GDT)) features is a high performance transient voltage suppressor designed for heavy duty protection of telecom and industrial equipment. The Delta range offers high levels of performance and durability on fast-rising transients in the domain of 100 V/μS to 1 kV/μS, which are those most likely from induced lightning disturbances. The high surge rating of these devices makes them ideal for arduous service conditions and Outside Plant locations. The Delta range also features ultra low capacitance (typically 1 pF or less) and optimized internal geometry which provides low insertion loss at high frequencies, so are ideal for the protection of broadband equipment. Lead-free and RoHS compliant Can be used to meet the requirements of GR-1361, RUS PE-80, ITU K.12 and YD/T940, 950, 1082, 993, 694 Excellent response to fast rising transients Up to 1.5 gHz working frequency 10 kA surge capability tested with 8/20μS pulse as defined by IEC 61000-4-5 (20 kA for 90 V) 20 kA single shot surge capability tested with 8/20μs pulse as defined by IEC 61000-4-5 Excellent service life characteristics
Request a Quote Datasheet
Description
The Greentube™ SL1411A (Delta) Series Gas Plasma Arrester (improved gas discharge tube (GDT)) features is a high performance transient voltage suppressor designed for heavy duty protection of telecom and industrial equipment. The Delta range offers high levels of performance and durability on fast-rising transients in the domain of 100 V/μS to 1 kV/μS, which are those most likely from induced lightning disturbances. The high surge rating of these devices makes them ideal for arduous service conditions and Outside Plant locations. The Delta range also features ultra low capacitance (typically 1 pF or less) and optimized internal geometry which provides low insertion loss at high frequencies, so are ideal for the protection of broadband equipment. Lead-free and RoHS compliant Can be used to meet the requirements of GR-1361, RUS PE-80, ITU K.12 and YD/T940, 950, 1082, 993, 694 Excellent response to fast rising transients Up to 1.5 gHz working frequency 10 kA surge capability tested with 8/20μS pulse as defined by IEC 61000-4-5 (20 kA for 90 V) 20 kA single shot surge capability tested with 8/20μs pulse as defined by IEC 61000-4-5 Excellent service life characteristics
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two-terminal Heavy Duty Gas Plasma Arrester - SL1411A250C - Littelfuse, Inc.
Rosemont, IL, United States
Two-terminal Heavy Duty Gas Plasma Arrester
SL1411A250C
Two-terminal Heavy Duty Gas Plasma Arrester SL1411A250C
The Greentube™ SL1411A (Delta) Series Gas Plasma Arrester (improved gas discharge tube (GDT)) features is a high performance transient voltage suppressor designed for heavy duty protection of telecom and industrial equipment. The Delta range offers high levels of performance and durability on fast-rising transients in the domain of 100 V/μS to 1 kV/μS, which are those most likely from induced lightning disturbances. The high surge rating of these devices makes them ideal for arduous service conditions and Outside Plant locations. The Delta range also features ultra low capacitance (typically 1 pF or less) and optimized internal geometry which provides low insertion loss at high frequencies, so are ideal for the protection of broadband equipment. Lead-free and RoHS compliant Can be used to meet the requirements of GR-1361, RUS PE-80, ITU K.12 and YD/T940, 950, 1082, 993, 694 Excellent response to fast rising transients Up to 1.5 gHz working frequency 10 kA surge capability tested with 8/20μS pulse as defined by IEC 61000-4-5 (20 kA for 90 V) 20 kA single shot surge capability tested with 8/20μs pulse as defined by IEC 61000-4-5 Excellent service life characteristics

The Greentube™ SL1411A (Delta) Series Gas Plasma Arrester (improved gas discharge tube (GDT)) features is a high performance transient voltage suppressor designed for heavy duty protection of telecom and industrial equipment. The Delta range offers high levels of performance and durability on fast-rising transients in the domain of 100 V/μS to 1 kV/μS, which are those most likely from induced lightning disturbances. The high surge rating of these devices makes them ideal for arduous service conditions and Outside Plant locations. The Delta range also features ultra low capacitance (typically 1 pF or less) and optimized internal geometry which provides low insertion loss at high frequencies, so are ideal for the protection of broadband equipment. Lead-free and RoHS compliant Can be used to meet the requirements of GR-1361, RUS PE-80, ITU K.12 and YD/T940, 950, 1082, 993, 694 Excellent response to fast rising transients Up to 1.5 gHz working frequency 10 kA surge capability tested with 8/20μS pulse as defined by IEC 61000-4-5 (20 kA for 90 V) 20 kA single shot surge capability tested with 8/20μs pulse as defined by IEC 61000-4-5 Excellent service life characteristics

Supplier's Site Datasheet
Gas Discharge Tube Arresters (GDT) - SL1411A250C-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
SL1411A250C-ND
Gas Discharge Tube Arresters (GDT) SL1411A250C-ND
Gas Discharge Tube 250V 10000A (10kA) 2 Pole User Defined

Gas Discharge Tube 250V 10000A (10kA) 2 Pole User Defined

Buy Now Datasheet
Laguna Hills, CA, United States
Circuit Protection - Gas Discharge Tube Arresters (GDT)
1301658-SL1411A250C
Circuit Protection - Gas Discharge Tube Arresters (GDT) 1301658-SL1411A250C
Win Source Part Number: 1301658-SL1411A250C Category: Circuit Protection>Gas Discharge Tube Arresters (GDT) Series: SL1411A Package: Bulk Standard Package: 1,000 Voltage - DC Spark Over (Nom): 250 V Number of Poles: 2 Fail Short: No Impulse Discharge Current (8/20µs): 10000A (10kA) Mounting Type: User Defined Package / Case: Cylinder No Lead ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.30.8000 Mfr: Littelfuse Inc. Other Names: -SL1411A250C

Win Source Part Number: 1301658-SL1411A250C
Category: Circuit Protection>Gas Discharge Tube Arresters (GDT)
Series: SL1411A
Package: Bulk
Standard Package: 1,000
Voltage - DC Spark Over (Nom): 250 V
Number of Poles: 2
Fail Short: No
Impulse Discharge Current (8/20µs): 10000A (10kA)
Mounting Type: User Defined
Package / Case: Cylinder No Lead
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.30.8000
Mfr: Littelfuse Inc.
Other Names: -SL1411A250C

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number SL1411A250C SL1411A250C-ND 1301658-SL1411A250C
Product Name Two-terminal Heavy Duty Gas Plasma Arrester Gas Discharge Tube Arresters (GDT) Circuit Protection - Gas Discharge Tube Arresters (GDT)
Standards RoHS
Capacitance Range 1.2 pF
Rated Voltage 300 volts
Rated Voltage 135 volts
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1911535 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Lightning Arrestor - AW-LA - AvaLAN Wireless Systems, Inc.
AvaLAN Wireless Systems, Inc.
Specs
Application Provide a Measure of Protection to the Radio if Lightning Strikes the Antenna.
Package Type Connectorized
View Details