Littelfuse, Inc. Three Terminal Hybrid Gas Plasma Overvoltage Protector (GDT) SL1122A230

Description
The SL1122 series Hybrid features a high performance Alpha Gas Plasma Tube in conjunction with a high speed Silicon Avalanche Diode (SAD). These devices are matched so that High speed pulses are initially clamped by the SAD, then as the current rises, the transient energy is switched through the Gas Tube. The Hybrid offers high levels of performance on fast rising transients in the domain of 100V/µS to 10 KV/µS, so eliminates the dv/dt switching delay normally exhibited by standard GDT's. These devices are extremely robust and are able to divert a 10,000A pulse without destruction, so are ideal for central office (telephone exchange) protection. Excellent response to fast rising transients. Flat response up to 10KV/µS 10 kA surge capability tested with 8/20µS pulse as defined by IEC 61000-4-5 SAD ensures short circuit failure mode in the event of severe transient overload Thermal failsafe RoHS Compliant
Request a Quote Datasheet
Description
The SL1122 series Hybrid features a high performance Alpha Gas Plasma Tube in conjunction with a high speed Silicon Avalanche Diode (SAD). These devices are matched so that High speed pulses are initially clamped by the SAD, then as the current rises, the transient energy is switched through the Gas Tube. The Hybrid offers high levels of performance on fast rising transients in the domain of 100V/µS to 10 KV/µS, so eliminates the dv/dt switching delay normally exhibited by standard GDT's. These devices are extremely robust and are able to divert a 10,000A pulse without destruction, so are ideal for central office (telephone exchange) protection. Excellent response to fast rising transients. Flat response up to 10KV/µS 10 kA surge capability tested with 8/20µS pulse as defined by IEC 61000-4-5 SAD ensures short circuit failure mode in the event of severe transient overload Thermal failsafe RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Three Terminal Hybrid Gas Plasma Overvoltage Protector (GDT) - SL1122A230 - Littelfuse, Inc.
Rosemont, IL, United States
Three Terminal Hybrid Gas Plasma Overvoltage Protector (GDT)
SL1122A230
Three Terminal Hybrid Gas Plasma Overvoltage Protector (GDT) SL1122A230
The SL1122 series Hybrid features a high performance Alpha Gas Plasma Tube in conjunction with a high speed Silicon Avalanche Diode (SAD). These devices are matched so that High speed pulses are initially clamped by the SAD, then as the current rises, the transient energy is switched through the Gas Tube. The Hybrid offers high levels of performance on fast rising transients in the domain of 100V/µS to 10 KV/µS, so eliminates the dv/dt switching delay normally exhibited by standard GDT's. These devices are extremely robust and are able to divert a 10,000A pulse without destruction, so are ideal for central office (telephone exchange) protection. Excellent response to fast rising transients. Flat response up to 10KV/µS 10 kA surge capability tested with 8/20µS pulse as defined by IEC 61000-4-5 SAD ensures short circuit failure mode in the event of severe transient overload Thermal failsafe RoHS Compliant

The SL1122 series Hybrid features a high performance Alpha Gas Plasma Tube in conjunction with a high speed Silicon Avalanche Diode (SAD). These devices are matched so that High speed pulses are initially clamped by the SAD, then as the current rises, the transient energy is switched through the Gas Tube. The Hybrid offers high levels of performance on fast rising transients in the domain of 100V/µS to 10 KV/µS, so eliminates the dv/dt switching delay normally exhibited by standard GDT's. These devices are extremely robust and are able to divert a 10,000A pulse without destruction, so are ideal for central office (telephone exchange) protection. Excellent response to fast rising transients. Flat response up to 10KV/µS 10 kA surge capability tested with 8/20µS pulse as defined by IEC 61000-4-5 SAD ensures short circuit failure mode in the event of severe transient overload Thermal failsafe RoHS Compliant

Supplier's Site
Gas Discharge Tube Arresters (GDT) - F5442-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
F5442-ND
Gas Discharge Tube Arresters (GDT) F5442-ND
Gas Discharge Tube 230V 10000A (10kA) 3 Pole Through Hole

Gas Discharge Tube 230V 10000A (10kA) 3 Pole Through Hole

Buy Now Datasheet
Laguna Hills, CA, United States
Circuit Protection - Gas Discharge Tube Arresters (GDT)
1301667-SL1122A230
Circuit Protection - Gas Discharge Tube Arresters (GDT) 1301667-SL1122A230
Win Source Part Number: 1301667-SL1122A230 Category: Circuit Protection>Gas Discharge Tube Arresters (GDT) Series: SL1122A Package: Tray Standard Package: 500 Voltage - DC Spark Over (Nom): 230 V Number of Poles: 3 Fail Short: No Impulse Discharge Current (8/20µs): 10000A (10kA) Mounting Type: Through Hole Package / Case: Radial Cylinder, 3 Lead ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.30.8000 Mfr: Littelfuse Inc. Other Names: F5442,-SL1122A230,SL 1122A230

Win Source Part Number: 1301667-SL1122A230
Category: Circuit Protection>Gas Discharge Tube Arresters (GDT)
Series: SL1122A
Package: Tray
Standard Package: 500
Voltage - DC Spark Over (Nom): 230 V
Number of Poles: 3
Fail Short: No
Impulse Discharge Current (8/20µs): 10000A (10kA)
Mounting Type: Through Hole
Package / Case: Radial Cylinder, 3 Lead
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.30.8000
Mfr: Littelfuse Inc.
Other Names: F5442,-SL1122A230,SL1122A230

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number SL1122A230 F5442-ND 1301667-SL1122A230
Product Name Three Terminal Hybrid Gas Plasma Overvoltage Protector (GDT) Gas Discharge Tube Arresters (GDT) Circuit Protection - Gas Discharge Tube Arresters (GDT)
Standards RoHS
Capacitance Range 1 pF
Rated Voltage 276 volts
Rated Voltage 135 volts
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1678422 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Lightning Arrestor - AW-LA - AvaLAN Wireless Systems, Inc.
AvaLAN Wireless Systems, Inc.
Specs
Application Provide a Measure of Protection to the Radio if Lightning Strikes the Antenna.
Package Type Connectorized
View Details
Gas Discharge Tube - 2 Electrodes - BA SQ4 CMS Leaded - CITEL SURGE PROTECTION
Specs
Standards UL Listing Mark; UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS; UIT-K12
Package Type Through Hole Axial Wire leads
Capacitance Range 0.3000 pF
View Details