Bourns, Inc. Gas Discharge Tube Arresters (GDT) ST-0840-BLT-STD

Description
Gas Discharge Tube 840V ±12% 2 Pole Through Hole
Request a Quote Datasheet
Description
Gas Discharge Tube 840V ±12% 2 Pole Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - ST-0840-BLT-STDTR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
ST-0840-BLT-STDTR-ND
Gas Discharge Tube Arresters (GDT) ST-0840-BLT-STDTR-ND
Gas Discharge Tube 840V ±12% 2 Pole Through Hole

Gas Discharge Tube 840V ±12% 2 Pole Through Hole

Buy Now Datasheet
Laguna Hills, CA, United States
Circuit Protection - Gas Discharge Tube Arresters (GDT)
1301889-ST-0840-BLT-STD
Circuit Protection - Gas Discharge Tube Arresters (GDT) 1301889-ST-0840-BLT-STD
Win Source Part Number: 1301889-ST-0840-BLT- STD Category: Circuit Protection>Gas Discharge Tube Arresters (GDT) Series: Sparctube™ ST-0840 Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 1,000 Tolerance: ±12% Voltage - DC Spark Over (Nom): 840 V Number of Poles: 2 Fail Short: No Mounting Type: Through Hole Package / Case: Axial Cylinder ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Mfr: Bourns Inc. Other Names: -ST-0840-BLT-STDTR,- ST-0840-BLT-STDCT,ST -0840-BLT-STDCT,ST-0 840-BLT-STDTR Base Product Number: ST-0840 Product Status: Obsolete

Win Source Part Number: 1301889-ST-0840-BLT-STD
Category: Circuit Protection>Gas Discharge Tube Arresters (GDT)
Series: Sparctube™ ST-0840
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 1,000
Tolerance: ±12%
Voltage - DC Spark Over (Nom): 840 V
Number of Poles: 2
Fail Short: No
Mounting Type: Through Hole
Package / Case: Axial Cylinder
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000
Mfr: Bourns Inc.
Other Names: -ST-0840-BLT-STDTR,-ST-0840-BLT-STDCT,ST-0840-BLT-STDCT,ST-0840-BLT-STDTR
Base Product Number: ST-0840
Product Status: Obsolete

Buy Now Datasheet
Gas Discharge Tube, 840V, Axial, Full Reel; Product Range Bourns - 85W2662 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 840V, Axial, Full Reel; Product Range Bourns
85W2662
Gas Discharge Tube, 840V, Axial, Full Reel; Product Range Bourns 85W2662
GAS DISCHARGE TUBE, 840V, AXIAL, FULL REEL; Product Range:Sparctube ST-0840 Series; DC Breakover Voltage:840V; GDT Case Style:Axial Leaded; Impulse Discharge Current:-; Impulse Sparkover Voltage:- RoHS Compliant: Yes

GAS DISCHARGE TUBE, 840V, AXIAL, FULL REEL; Product Range:Sparctube ST-0840 Series; DC Breakover Voltage:840V; GDT Case Style:Axial Leaded; Impulse Discharge Current:-; Impulse Sparkover Voltage:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number ST-0840-BLT-STDTR-ND 1301889-ST-0840-BLT-STD 85W2662
Product Name Gas Discharge Tube Arresters (GDT) Circuit Protection - Gas Discharge Tube Arresters (GDT) Gas Discharge Tube, 840V, Axial, Full Reel; Product Range Bourns
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 2469893 - RS Components, Ltd.
Specs
Rated Voltage 2100 volts
View Details
Gas Discharge Tube Arresters (GDT) - 3628-3406.01.0003-ND - DigiKey
Specs
Application Industrial
Rated Current 5000 amps
View Details
3H-Series Three Electrode Gas Tube Arrester - 3H-250J1 - Sankosha U.S.A., Inc.
Specs
Application Data Lines; Telecommunications
Standards UL Recognized Component Mark (US and Canadian); RoHS
Construction Ceramic
View Details