Littelfuse, Inc. Two-terminal Heavy Duty Gas Plasma Arrester SL1411A075A

Description
The Greentube™ SL1411A (Delta) Series Gas Plasma Arrester (improved gas discharge tube (GDT)) features is a high performance transient voltage suppressor designed for heavy duty protection of telecom and industrial equipment. The Delta range offers high levels of performance and durability on fast-rising transients in the domain of 100 V/μS to 1 kV/μS, which are those most likely from induced lightning disturbances. The high surge rating of these devices makes them ideal for arduous service conditions and Outside Plant locations. The Delta range also features ultra low capacitance (typically 1 pF or less) and optimized internal geometry which provides low insertion loss at high frequencies, so are ideal for the protection of broadband equipment. Lead-free and RoHS compliant Can be used to meet the requirements of GR-1361, RUS PE-80, ITU K.12 and YD/T940, 950, 1082, 993, 694 Excellent response to fast rising transients Up to 1.5 gHz working frequency 10 kA surge capability tested with 8/20μS pulse as defined by IEC 61000-4-5 (20 kA for 90 V) 20 kA single shot surge capability tested with 8/20μs pulse as defined by IEC 61000-4-5 Excellent service life characteristics
Request a Quote Datasheet
Description
The Greentube™ SL1411A (Delta) Series Gas Plasma Arrester (improved gas discharge tube (GDT)) features is a high performance transient voltage suppressor designed for heavy duty protection of telecom and industrial equipment. The Delta range offers high levels of performance and durability on fast-rising transients in the domain of 100 V/μS to 1 kV/μS, which are those most likely from induced lightning disturbances. The high surge rating of these devices makes them ideal for arduous service conditions and Outside Plant locations. The Delta range also features ultra low capacitance (typically 1 pF or less) and optimized internal geometry which provides low insertion loss at high frequencies, so are ideal for the protection of broadband equipment. Lead-free and RoHS compliant Can be used to meet the requirements of GR-1361, RUS PE-80, ITU K.12 and YD/T940, 950, 1082, 993, 694 Excellent response to fast rising transients Up to 1.5 gHz working frequency 10 kA surge capability tested with 8/20μS pulse as defined by IEC 61000-4-5 (20 kA for 90 V) 20 kA single shot surge capability tested with 8/20μs pulse as defined by IEC 61000-4-5 Excellent service life characteristics
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two-terminal Heavy Duty Gas Plasma Arrester - SL1411A075A - Littelfuse, Inc.
Rosemont, IL, United States
Two-terminal Heavy Duty Gas Plasma Arrester
SL1411A075A
Two-terminal Heavy Duty Gas Plasma Arrester SL1411A075A
The Greentube™ SL1411A (Delta) Series Gas Plasma Arrester (improved gas discharge tube (GDT)) features is a high performance transient voltage suppressor designed for heavy duty protection of telecom and industrial equipment. The Delta range offers high levels of performance and durability on fast-rising transients in the domain of 100 V/μS to 1 kV/μS, which are those most likely from induced lightning disturbances. The high surge rating of these devices makes them ideal for arduous service conditions and Outside Plant locations. The Delta range also features ultra low capacitance (typically 1 pF or less) and optimized internal geometry which provides low insertion loss at high frequencies, so are ideal for the protection of broadband equipment. Lead-free and RoHS compliant Can be used to meet the requirements of GR-1361, RUS PE-80, ITU K.12 and YD/T940, 950, 1082, 993, 694 Excellent response to fast rising transients Up to 1.5 gHz working frequency 10 kA surge capability tested with 8/20μS pulse as defined by IEC 61000-4-5 (20 kA for 90 V) 20 kA single shot surge capability tested with 8/20μs pulse as defined by IEC 61000-4-5 Excellent service life characteristics

The Greentube™ SL1411A (Delta) Series Gas Plasma Arrester (improved gas discharge tube (GDT)) features is a high performance transient voltage suppressor designed for heavy duty protection of telecom and industrial equipment. The Delta range offers high levels of performance and durability on fast-rising transients in the domain of 100 V/μS to 1 kV/μS, which are those most likely from induced lightning disturbances. The high surge rating of these devices makes them ideal for arduous service conditions and Outside Plant locations. The Delta range also features ultra low capacitance (typically 1 pF or less) and optimized internal geometry which provides low insertion loss at high frequencies, so are ideal for the protection of broadband equipment. Lead-free and RoHS compliant Can be used to meet the requirements of GR-1361, RUS PE-80, ITU K.12 and YD/T940, 950, 1082, 993, 694 Excellent response to fast rising transients Up to 1.5 gHz working frequency 10 kA surge capability tested with 8/20μS pulse as defined by IEC 61000-4-5 (20 kA for 90 V) 20 kA single shot surge capability tested with 8/20μs pulse as defined by IEC 61000-4-5 Excellent service life characteristics

Supplier's Site Datasheet
Gas Discharge Tube Arresters (GDT) - F5590CT-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
F5590CT-ND
Gas Discharge Tube Arresters (GDT) F5590CT-ND
Gas Discharge Tube 75V 10000A (10kA) 2 Pole Through Hole

Gas Discharge Tube 75V 10000A (10kA) 2 Pole Through Hole

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - F5590TR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
F5590TR-ND
Gas Discharge Tube Arresters (GDT) F5590TR-ND
Gas Discharge Tube 75V 10000A (10kA) 2 Pole Through Hole

Gas Discharge Tube 75V 10000A (10kA) 2 Pole Through Hole

Buy Now Datasheet
Laguna Hills, CA, United States
Gas Discharge Tube Arresters (GDT) - SL1411A075A
933962-SL1411A075A
Gas Discharge Tube Arresters (GDT) - SL1411A075A 933962-SL1411A075A
Manufacturer: Littelfuse Inc. Win Source Part Number: 933962-SL1411A075A Series: SL1411A Features: Gas Discharge Tube 10000A (10kA) - Pole Through Hole Package: Reel - TR Package: Axial Cylinder Mounting: Through Hole Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8536.30.8000 Other Part Number: F5590TR, F5590CT, -SL1411A075A, SL1411A075A-ND

Manufacturer: Littelfuse Inc.
Win Source Part Number: 933962-SL1411A075A
Series: SL1411A
Features: Gas Discharge Tube 10000A (10kA) - Pole Through Hole
Package: Reel - TR
Package: Axial Cylinder
Mounting: Through Hole
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8536.30.8000
Other Part Number: F5590TR, F5590CT, -SL1411A075A, SL1411A075A-ND

Buy Now Datasheet
Gas Discharge Tubes - GDTs / Gas Plasma Arrestors 2T A75V AXIAL GP Delta - 461-SL1411A075A - Utmel Electronic Limited
Hong Kong, China
Gas Discharge Tubes - GDTs / Gas Plasma Arrestors 2T A75V AXIAL GP Delta
461-SL1411A075A
Gas Discharge Tubes - GDTs / Gas Plasma Arrestors 2T A75V AXIAL GP Delta 461-SL1411A075A
Gas Discharge Tubes - GDTs / Gas Plasma Arrestors 2T A75V AXIAL GP Delta

Gas Discharge Tubes - GDTs / Gas Plasma Arrestors 2T A75V AXIAL GP Delta

Supplier's Site
Gas Discharge Tube, 200V, Axial; Product Range Littelfuse - 37AC4447 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 200V, Axial; Product Range Littelfuse
37AC4447
Gas Discharge Tube, 200V, Axial; Product Range Littelfuse 37AC4447
GAS DISCHARGE TUBE, 200V, AXIAL; Product Range:SL1411A Series; DC Breakover Voltage:75V; GDT Case Style:Axial Leaded; Impulse Discharge Current:10kA; Impulse Sparkover Voltage:500V; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

GAS DISCHARGE TUBE, 200V, AXIAL; Product Range:SL1411A Series; DC Breakover Voltage:75V; GDT Case Style:Axial Leaded; Impulse Discharge Current:10kA; Impulse Sparkover Voltage:500V; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey DigiKey Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number SL1411A075A F5590CT-ND F5590TR-ND 933962-SL1411A075A 461-SL1411A075A 37AC4447
Product Name Two-terminal Heavy Duty Gas Plasma Arrester Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT) - SL1411A075A Gas Discharge Tubes - GDTs / Gas Plasma Arrestors 2T A75V AXIAL GP Delta Gas Discharge Tube, 200V, Axial; Product Range Littelfuse
Standards RoHS
Package Type Through Hole Axial Wire leads Through Hole Axial Wire leads; Axial Cylinder Through Hole Axial Wire leads; Axial Cylinder Axial Cylinder Through Hole Axial Wire leads
Capacitance Range 1.2 pF 1.5 pF
Rated Voltage 90 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1670452 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Lightning Arrestor - AW-LA - AvaLAN Wireless Systems, Inc.
AvaLAN Wireless Systems, Inc.
Specs
Application Provide a Measure of Protection to the Radio if Lightning Strikes the Antenna.
Package Type Connectorized
View Details
Y08SV-Series Two Electrode Gas Tube Arrester - Y08SV-312B - Sankosha U.S.A., Inc.
Specs
Application Data Lines; Telecommunications
Standards UL Recognized Component Mark (US and Canadian); RoHS
Construction Ceramic
View Details