Littelfuse, Inc. Three Terminal Heavy Duty Gas Plasma Overvoltage Arresters(GDT) SL1021B090RF

Description
The SL1021B series offers high levels of performance on fast rising transients in the domain of 100V/µS to 1KV/µS, which are those most likely from induced Lightning disturbances. The SL1021B series also features ultra low capacitance (typically 1pF or less) and optimised internal geometry which provides low insertion loss at high frequencies, so are ideal for the protection of broadband equipment. These devices are extremely robust and are able to divert a 20,000A pulse without destruction. Excellent response to fast rising transients. Ultra low capacitance. 10 kA surge capability tested with 8/20µS pulse as defined by IEC 6100-4-5 20 kA single shot surge capability tested with 8/20µs pulse as defined by IEC 6100-4-5 Available with thermal failsafe option (add 'F'suffix to part number)
Request a Quote Datasheet
Description
The SL1021B series offers high levels of performance on fast rising transients in the domain of 100V/µS to 1KV/µS, which are those most likely from induced Lightning disturbances. The SL1021B series also features ultra low capacitance (typically 1pF or less) and optimised internal geometry which provides low insertion loss at high frequencies, so are ideal for the protection of broadband equipment. These devices are extremely robust and are able to divert a 20,000A pulse without destruction. Excellent response to fast rising transients. Ultra low capacitance. 10 kA surge capability tested with 8/20µS pulse as defined by IEC 6100-4-5 20 kA single shot surge capability tested with 8/20µs pulse as defined by IEC 6100-4-5 Available with thermal failsafe option (add 'F'suffix to part number)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Three Terminal Heavy Duty Gas Plasma Overvoltage Arresters(GDT) - SL1021B090RF - Littelfuse, Inc.
Rosemont, IL, United States
Three Terminal Heavy Duty Gas Plasma Overvoltage Arresters(GDT)
SL1021B090RF
Three Terminal Heavy Duty Gas Plasma Overvoltage Arresters(GDT) SL1021B090RF
The SL1021B series offers high levels of performance on fast rising transients in the domain of 100V/µS to 1KV/µS, which are those most likely from induced Lightning disturbances. The SL1021B series also features ultra low capacitance (typically 1pF or less) and optimised internal geometry which provides low insertion loss at high frequencies, so are ideal for the protection of broadband equipment. These devices are extremely robust and are able to divert a 20,000A pulse without destruction. Excellent response to fast rising transients. Ultra low capacitance. 10 kA surge capability tested with 8/20µS pulse as defined by IEC 6100-4-5 20 kA single shot surge capability tested with 8/20µs pulse as defined by IEC 6100-4-5 Available with thermal failsafe option (add 'F'suffix to part number)

The SL1021B series offers high levels of performance on fast rising transients in the domain of 100V/µS to 1KV/µS, which are those most likely from induced Lightning disturbances. The SL1021B series also features ultra low capacitance (typically 1pF or less) and optimised internal geometry which provides low insertion loss at high frequencies, so are ideal for the protection of broadband equipment. These devices are extremely robust and are able to divert a 20,000A pulse without destruction. Excellent response to fast rising transients. Ultra low capacitance. 10 kA surge capability tested with 8/20µS pulse as defined by IEC 6100-4-5 20 kA single shot surge capability tested with 8/20µs pulse as defined by IEC 6100-4-5 Available with thermal failsafe option (add 'F'suffix to part number)

Supplier's Site Datasheet
Laguna Hills, CA, United States
Circuit Protection - Gas Discharge Tube Arresters (GDT)
1301754-SL1021B090RF
Circuit Protection - Gas Discharge Tube Arresters (GDT) 1301754-SL1021B090RF
Win Source Part Number: 1301754-SL1021B090RF Category: Circuit Protection>Gas Discharge Tube Arresters (GDT) Series: SL1021B Package: Tray Standard Package: 500 Voltage - DC Spark Over (Nom): 90 V Number of Poles: 3 Fail Short: Yes Impulse Discharge Current (8/20µs): 20000A (20kA) Mounting Type: Through Hole Package / Case: Axial Cylinder, 3 Lead (Radial Bend) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.30.8000 Mfr: Littelfuse Inc. Other Names: -SL1021B090RF

Win Source Part Number: 1301754-SL1021B090RF
Category: Circuit Protection>Gas Discharge Tube Arresters (GDT)
Series: SL1021B
Package: Tray
Standard Package: 500
Voltage - DC Spark Over (Nom): 90 V
Number of Poles: 3
Fail Short: Yes
Impulse Discharge Current (8/20µs): 20000A (20kA)
Mounting Type: Through Hole
Package / Case: Axial Cylinder, 3 Lead (Radial Bend)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.30.8000
Mfr: Littelfuse Inc.
Other Names: -SL1021B090RF

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - SL1021B090RF-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
SL1021B090RF-ND
Gas Discharge Tube Arresters (GDT) SL1021B090RF-ND
Gas Discharge Tube 90V 20000A (20kA) 3 Pole Through Hole

Gas Discharge Tube 90V 20000A (20kA) 3 Pole Through Hole

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number SL1021B090RF 1301754-SL1021B090RF SL1021B090RF-ND
Product Name Three Terminal Heavy Duty Gas Plasma Overvoltage Arresters(GDT) Circuit Protection - Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT)
Standards RoHS
Package Type Through Hole Radial Leads Through Hole Radial Leads; Axial Cylinder, 3 Lead (Radial Bend)
Capacitance Range 1 pF
Rated Voltage 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 7031023P - RS Components, Ltd.
Specs
Rated Voltage 950 volts
View Details
Gas Tube Surge Arrestor 50-700MHz DC Blocked - CSG-50NFNF - Comtelco Industries, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Construction Metal
Package Type Connectorized
View Details
Voltage Suppression Gas Discharge Tube - 22649203 - Richardson RFPD
Specs
Rated Voltage 500 volts
Rated Current 2.00E7 amps
View Details