Littelfuse, Inc. Offers high levels of current handling on fast rising transients created by lightning disturbances SL1024A350R

Description
Offers high levels of current handling on fast rising transients created by lightning disturbances
Request a Quote Datasheet
Description
Offers high levels of current handling on fast rising transients created by lightning disturbances
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Offers high levels of current handling on fast rising transients created by lightning disturbances - SL1024A350R - Littelfuse, Inc.
Rosemont, IL, United States
Offers high levels of current handling on fast rising transients created by lightning disturbances
SL1024A350R
Offers high levels of current handling on fast rising transients created by lightning disturbances SL1024A350R
Offers high levels of current handling on fast rising transients created by lightning disturbances

Offers high levels of current handling on fast rising transients created by lightning disturbances

Supplier's Site
Laguna Hills, CA, United States
Gas Discharge Tube Arresters (GDT) - SL1024A350R
794481-SL1024A350R
Gas Discharge Tube Arresters (GDT) - SL1024A350R 794481-SL1024A350R
Manufacturer: Littelfuse Inc. Win Source Part Number: 794481-SL1024A350R Series: SL1024A Packaging: Tray Mounting Style: Through Hole Package: Axial Cylinder, 3 Lead (Radial Bend) Voltage - DC Spark Over (Nom): 350V Impulse Discharge Current (8/20μs): 10000A (10kA) Number of Poles: 3 Fail Short: No Family Name: SL1024A Categories: Circuit Protection Alternative Parts (Cross-Reference): SL1021A350R; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 794481-SL1024A350R
Series: SL1024A
Packaging: Tray
Mounting Style: Through Hole
Package: Axial Cylinder, 3 Lead (Radial Bend)
Voltage - DC Spark Over (Nom): 350V
Impulse Discharge Current (8/20μs): 10000A (10kA)
Number of Poles: 3
Fail Short: No
Family Name: SL1024A
Categories: Circuit Protection
Alternative Parts (Cross-Reference): SL1021A350R;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - F5439-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
F5439-ND
Gas Discharge Tube Arresters (GDT) F5439-ND
Gas Discharge Tube 350V 10000A (10kA) 3 Pole Through Hole

Gas Discharge Tube 350V 10000A (10kA) 3 Pole Through Hole

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - 1294-SL1024A350R-CHP - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
1294-SL1024A350R-CHP
Gas Discharge Tube Arresters (GDT) 1294-SL1024A350R-CHP
Gas Discharge Tube 350V 10000A (10kA) 3 Pole Through Hole

Gas Discharge Tube 350V 10000A (10kA) 3 Pole Through Hole

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number SL1024A350R 794481-SL1024A350R F5439-ND
Product Name Offers high levels of current handling on fast rising transients created by lightning disturbances Gas Discharge Tube Arresters (GDT) - SL1024A350R Gas Discharge Tube Arresters (GDT)
Standards RoHS
Package Type Through Hole Radial Leads Through Hole Radial Leads; Axial Cylinder, 3 Lead (Radial Bend)
Capacitance Range 1.5 pF
Rated Voltage 420 volts
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1620192 - RS Components, Ltd.
Specs
Package Type Through Hole Axial Wire leads; Axial
Rated Voltage 700 volts
View Details
Lightning Arrestor - AW-LA - AvaLAN Wireless Systems, Inc.
AvaLAN Wireless Systems, Inc.
Specs
Application Provide a Measure of Protection to the Radio if Lightning Strikes the Antenna.
Package Type Connectorized
View Details
Gas Discharge Tube - 3 Electrode - BT S Radial Leaded - CITEL SURGE PROTECTION
Specs
Standards UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS; UIT-K12
Package Type Through Hole Radial Leads
Capacitance Range 0.5000 to 0.9000 pF
View Details