Littelfuse, Inc. Three Terminal Medium Duty Gas Plasma Overvoltage Arrester(GDT) SL1021A250RF

Description
The SL1021A series offers high levels of performance on fast rising transients in the domain of 100V/µS to 1KV/µS, which are those most likely from induced lightning disturbances. The SL1021A series also features ultra low capacitance (typically 1pF or less) and optimized internal geometry which provides low insertion loss at high frequencies, so are ideal for the protection of broadband equipment. These devices are extremely robust and are able to divert a 10,000A pulse without destruction. Low insertion loss Excellent response to fast rising transients Ultra low capacitance 10 kA surge capability tested with 8/20µs pulse as defined by IEC 61000-4-5 20 kA single shot surge capability tested with 8/20µs pulse as defined by IEC 61000-4-5 Available with thermal failsafe option (add 'F' suffix to part number) RoHS Compliant
Request a Quote Datasheet
Description
The SL1021A series offers high levels of performance on fast rising transients in the domain of 100V/µS to 1KV/µS, which are those most likely from induced lightning disturbances. The SL1021A series also features ultra low capacitance (typically 1pF or less) and optimized internal geometry which provides low insertion loss at high frequencies, so are ideal for the protection of broadband equipment. These devices are extremely robust and are able to divert a 10,000A pulse without destruction. Low insertion loss Excellent response to fast rising transients Ultra low capacitance 10 kA surge capability tested with 8/20µs pulse as defined by IEC 61000-4-5 20 kA single shot surge capability tested with 8/20µs pulse as defined by IEC 61000-4-5 Available with thermal failsafe option (add 'F' suffix to part number) RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Three Terminal Medium Duty Gas Plasma Overvoltage Arrester(GDT) - SL1021A250RF - Littelfuse, Inc.
Rosemont, IL, United States
Three Terminal Medium Duty Gas Plasma Overvoltage Arrester(GDT)
SL1021A250RF
Three Terminal Medium Duty Gas Plasma Overvoltage Arrester(GDT) SL1021A250RF
The SL1021A series offers high levels of performance on fast rising transients in the domain of 100V/µS to 1KV/µS, which are those most likely from induced lightning disturbances. The SL1021A series also features ultra low capacitance (typically 1pF or less) and optimized internal geometry which provides low insertion loss at high frequencies, so are ideal for the protection of broadband equipment. These devices are extremely robust and are able to divert a 10,000A pulse without destruction. Low insertion loss Excellent response to fast rising transients Ultra low capacitance 10 kA surge capability tested with 8/20µs pulse as defined by IEC 61000-4-5 20 kA single shot surge capability tested with 8/20µs pulse as defined by IEC 61000-4-5 Available with thermal failsafe option (add 'F' suffix to part number) RoHS Compliant

The SL1021A series offers high levels of performance on fast rising transients in the domain of 100V/µS to 1KV/µS, which are those most likely from induced lightning disturbances. The SL1021A series also features ultra low capacitance (typically 1pF or less) and optimized internal geometry which provides low insertion loss at high frequencies, so are ideal for the protection of broadband equipment. These devices are extremely robust and are able to divert a 10,000A pulse without destruction. Low insertion loss Excellent response to fast rising transients Ultra low capacitance 10 kA surge capability tested with 8/20µs pulse as defined by IEC 61000-4-5 20 kA single shot surge capability tested with 8/20µs pulse as defined by IEC 61000-4-5 Available with thermal failsafe option (add 'F' suffix to part number) RoHS Compliant

Supplier's Site Datasheet
Gas Discharge Tube Arresters (GDT) - SL1021A250RF-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
SL1021A250RF-ND
Gas Discharge Tube Arresters (GDT) SL1021A250RF-ND
Gas Discharge Tube 250V 10000A (10kA) 3 Pole Through Hole

Gas Discharge Tube 250V 10000A (10kA) 3 Pole Through Hole

Buy Now Datasheet
Laguna Hills, CA, United States
Circuit Protection - Gas Discharge Tube Arresters (GDT)
1301821-SL1021A250RF
Circuit Protection - Gas Discharge Tube Arresters (GDT) 1301821-SL1021A250RF
Win Source Part Number: 1301821-SL1021A250RF Category: Circuit Protection>Gas Discharge Tube Arresters (GDT) Series: SL1021A Package: Tray Standard Package: 500 Voltage - DC Spark Over (Nom): 250 V Number of Poles: 3 Fail Short: Yes Impulse Discharge Current (8/20µs): 10000A (10kA) Mounting Type: Through Hole Package / Case: Axial Cylinder, 3 Lead (Radial Bend) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.30.8000 Mfr: Littelfuse Inc. Other Names: -SL1021A250RF

Win Source Part Number: 1301821-SL1021A250RF
Category: Circuit Protection>Gas Discharge Tube Arresters (GDT)
Series: SL1021A
Package: Tray
Standard Package: 500
Voltage - DC Spark Over (Nom): 250 V
Number of Poles: 3
Fail Short: Yes
Impulse Discharge Current (8/20µs): 10000A (10kA)
Mounting Type: Through Hole
Package / Case: Axial Cylinder, 3 Lead (Radial Bend)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.30.8000
Mfr: Littelfuse Inc.
Other Names: -SL1021A250RF

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number SL1021A250RF SL1021A250RF-ND 1301821-SL1021A250RF
Product Name Three Terminal Medium Duty Gas Plasma Overvoltage Arrester(GDT) Gas Discharge Tube Arresters (GDT) Circuit Protection - Gas Discharge Tube Arresters (GDT)
Standards RoHS
Package Type Through Hole Radial Leads Through Hole Radial Leads; Axial Cylinder, 3 Lead (Radial Bend)
Capacitance Range 1 pF
Rated Voltage 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1911535 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Lightning Arrestor - AW-LA - AvaLAN Wireless Systems, Inc.
AvaLAN Wireless Systems, Inc.
Specs
Application Provide a Measure of Protection to the Radio if Lightning Strikes the Antenna.
Package Type Connectorized
View Details
Gas Discharge Tube - 2 Electrodes - BA Standard - CITEL SURGE PROTECTION
Specs
Standards UL Listing Mark; UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS; UIT-K12
Package Type Through Hole Axial Wire leads
Capacitance Range 0.3000 pF
View Details