Littelfuse, Inc. Three Terminal Medium Duty Gas Plasma Overvoltage Arrester(GDT) SL1021A600RF

Description
The SL1021A series offers high levels of performance on fast rising transients in the domain of 100V/µS to 1KV/µS, which are those most likely from induced lightning disturbances. The SL1021A series also features ultra low capacitance (typically 1pF or less) and optimized internal geometry which provides low insertion loss at high frequencies, so are ideal for the protection of broadband equipment. These devices are extremely robust and are able to divert a 10,000A pulse without destruction. Low insertion loss Excellent response to fast rising transients Ultra low capacitance 10 kA surge capability tested with 8/20µs pulse as defined by IEC 61000-4-5 20 kA single shot surge capability tested with 8/20µs pulse as defined by IEC 61000-4-5 Available with thermal failsafe option (add 'F' suffix to part number) RoHS Compliant
Request a Quote Datasheet
Description
The SL1021A series offers high levels of performance on fast rising transients in the domain of 100V/µS to 1KV/µS, which are those most likely from induced lightning disturbances. The SL1021A series also features ultra low capacitance (typically 1pF or less) and optimized internal geometry which provides low insertion loss at high frequencies, so are ideal for the protection of broadband equipment. These devices are extremely robust and are able to divert a 10,000A pulse without destruction. Low insertion loss Excellent response to fast rising transients Ultra low capacitance 10 kA surge capability tested with 8/20µs pulse as defined by IEC 61000-4-5 20 kA single shot surge capability tested with 8/20µs pulse as defined by IEC 61000-4-5 Available with thermal failsafe option (add 'F' suffix to part number) RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Three Terminal Medium Duty Gas Plasma Overvoltage Arrester(GDT) - SL1021A600RF - Littelfuse, Inc.
Rosemont, IL, United States
Three Terminal Medium Duty Gas Plasma Overvoltage Arrester(GDT)
SL1021A600RF
Three Terminal Medium Duty Gas Plasma Overvoltage Arrester(GDT) SL1021A600RF
The SL1021A series offers high levels of performance on fast rising transients in the domain of 100V/µS to 1KV/µS, which are those most likely from induced lightning disturbances. The SL1021A series also features ultra low capacitance (typically 1pF or less) and optimized internal geometry which provides low insertion loss at high frequencies, so are ideal for the protection of broadband equipment. These devices are extremely robust and are able to divert a 10,000A pulse without destruction. Low insertion loss Excellent response to fast rising transients Ultra low capacitance 10 kA surge capability tested with 8/20µs pulse as defined by IEC 61000-4-5 20 kA single shot surge capability tested with 8/20µs pulse as defined by IEC 61000-4-5 Available with thermal failsafe option (add 'F' suffix to part number) RoHS Compliant

The SL1021A series offers high levels of performance on fast rising transients in the domain of 100V/µS to 1KV/µS, which are those most likely from induced lightning disturbances. The SL1021A series also features ultra low capacitance (typically 1pF or less) and optimized internal geometry which provides low insertion loss at high frequencies, so are ideal for the protection of broadband equipment. These devices are extremely robust and are able to divert a 10,000A pulse without destruction. Low insertion loss Excellent response to fast rising transients Ultra low capacitance 10 kA surge capability tested with 8/20µs pulse as defined by IEC 61000-4-5 20 kA single shot surge capability tested with 8/20µs pulse as defined by IEC 61000-4-5 Available with thermal failsafe option (add 'F' suffix to part number) RoHS Compliant

Supplier's Site Datasheet
Gas Discharge Tube Arresters (GDT) - SL1021A600RF-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
SL1021A600RF-ND
Gas Discharge Tube Arresters (GDT) SL1021A600RF-ND
Gas Discharge Tube 600V 10000A (10kA) 3 Pole Through Hole

Gas Discharge Tube 600V 10000A (10kA) 3 Pole Through Hole

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number SL1021A600RF SL1021A600RF-ND
Product Name Three Terminal Medium Duty Gas Plasma Overvoltage Arrester(GDT) Gas Discharge Tube Arresters (GDT)
Standards RoHS
Package Type Through Hole Radial Leads Through Hole Radial Leads; Axial Cylinder, 3 Lead (Radial Bend)
Capacitance Range 1 pF
Rated Voltage 720 volts
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 7031070P - RS Components, Ltd.
Specs
Rated Voltage 450 volts
View Details
Gas Discharge Tube Arresters (GDT) - 495-5864-ND - DigiKey
Specs
Application Industrial
Package Type Cylinder No Lead
Rated Current 20000 amps
View Details
2 suppliers
Lightning Arrestor - AW-LA - AvaLAN Wireless Systems, Inc.
AvaLAN Wireless Systems, Inc.
Specs
Application Provide a Measure of Protection to the Radio if Lightning Strikes the Antenna.
Package Type Connectorized
View Details