The Greentube™ SL1411A (Delta) Series Gas Plasma Arrester (improved gas discharge tube (GDT)) features is a high performance transient voltage suppressor designed for heavy duty protection of telecom and industrial equipment. The Delta range offers high levels of performance and durability on fast-rising transients in the domain of 100 V/μS to 1 kV/μS, which are those most likely from induced lightning disturbances. The high surge rating of these devices makes them ideal for arduous service conditions and Outside Plant locations. The Delta range also features ultra low capacitance (typically 1 pF or less) and optimized internal geometry which provides low insertion loss at high frequencies, so are ideal for the protection of broadband equipment. Lead-free and RoHS compliant Can be used to meet the requirements of GR-1361, RUS PE-80, ITU K.12 and YD/T940, 950, 1082, 993, 694 Excellent response to fast rising transients Up to 1.5 gHz working frequency 10 kA surge capability tested with 8/20μS pulse as defined by IEC 61000-4-5 (20 kA for 90 V) 20 kA single shot surge capability tested with 8/20μs pulse as defined by IEC 61000-4-5 Excellent service life characteristics
Gas Discharge Tube 470V 10000A (10kA) 2 Pole Surface Mount
Gas Discharge Tube 470V 10000A (10kA) 2 Pole Surface Mount
Gas Discharge Tube 470V 10000A (10kA) 2 Pole Surface Mount
Win Source Part Number: 1301654-SL1411A470SM
Category: Circuit Protection>Gas Discharge Tube Arresters (GDT)
Series: SL1411A
Package: Tape & Reel
Standard Package: 500
Mounting: SMD (SMT)
Voltage - DC Spark Over (Nom): 470 V
Number of Poles: 2
Fail Short: No
Impulse Discharge Current (8/20µs): 10000A (10kA)
Package / Case: 2-SMD Cylinder Square End
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.30.8000
Mfr: Littelfuse Inc.
Other Names: SL1411A470SMTR,SL141
| Littelfuse, Inc. | DigiKey | DigiKey | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) |
| Product Number | SL1411A470SM | SL1411A470SMTR-ND | SL1411A470SMCT-ND | 1301654-SL1411A470SM |
| Product Name | Two-terminal Heavy Duty Gas Plasma Arrester | Gas Discharge Tube Arresters (GDT) | Gas Discharge Tube Arresters (GDT) | Circuit Protection - Gas Discharge Tube Arresters (GDT) |
| Standards | RoHS | |||
| Capacitance Range | 1.2 pF | |||
| Rated Voltage | 540 volts | |||
| Rated Voltage | 135 volts |