Littelfuse, Inc. GDT VIS230

Description
The VIS series is a two-terminal, bi-directional, voltage triggered switch, specifically for ignition circuits used in high pressure HID lighting. The gas plasma trigger technology offers very fast switch speeds with improved di/dt values compared to similar function silicon based devices. Switching voltages are fixed depending on the part number selected. RoHS compliant Ceramic chamber for ultimate reliability. Very high switch speed when switch voltage acheived. High di/dt allows for optimum performance of ignition transformers. Tape and reel to EIA 481-1
Request a Quote Datasheet
Description
The VIS series is a two-terminal, bi-directional, voltage triggered switch, specifically for ignition circuits used in high pressure HID lighting. The gas plasma trigger technology offers very fast switch speeds with improved di/dt values compared to similar function silicon based devices. Switching voltages are fixed depending on the part number selected. RoHS compliant Ceramic chamber for ultimate reliability. Very high switch speed when switch voltage acheived. High di/dt allows for optimum performance of ignition transformers. Tape and reel to EIA 481-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
GDT - VIS230 - Littelfuse, Inc.
Rosemont, IL, United States
The VIS series is a two-terminal, bi-directional, voltage triggered switch, specifically for ignition circuits used in high pressure HID lighting. The gas plasma trigger technology offers very fast switch speeds with improved di/dt values compared to similar function silicon based devices. Switching voltages are fixed depending on the part number selected. RoHS compliant Ceramic chamber for ultimate reliability. Very high switch speed when switch voltage acheived. High di/dt allows for optimum performance of ignition transformers. Tape and reel to EIA 481-1

The VIS series is a two-terminal, bi-directional, voltage triggered switch, specifically for ignition circuits used in high pressure HID lighting. The gas plasma trigger technology offers very fast switch speeds with improved di/dt values compared to similar function silicon based devices. Switching voltages are fixed depending on the part number selected. RoHS compliant Ceramic chamber for ultimate reliability. Very high switch speed when switch voltage acheived. High di/dt allows for optimum performance of ignition transformers. Tape and reel to EIA 481-1

Supplier's Site Datasheet
Gas Discharge Tube Arresters (GDT) - VIS230-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
VIS230-ND
Gas Discharge Tube Arresters (GDT) VIS230-ND
Gas Discharge Tube 230V 1000A (1kA) 2 Pole Through Hole

Gas Discharge Tube 230V 1000A (1kA) 2 Pole Through Hole

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number VIS230 VIS230-ND
Product Name GDT Gas Discharge Tube Arresters (GDT)
Standards RoHS
Rated Voltage 255 volts
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1620192 - RS Components, Ltd.
Specs
Package Type Through Hole Axial Wire leads; Axial
Rated Voltage 700 volts
View Details
Lightning Arrestor - AW-LA - AvaLAN Wireless Systems, Inc.
AvaLAN Wireless Systems, Inc.
Specs
Application Provide a Measure of Protection to the Radio if Lightning Strikes the Antenna.
Package Type Connectorized
View Details
Gas Discharge Tube - 2 Electrodes - BH 700V to 1600V - CITEL SURGE PROTECTION
Specs
Standards UL Listing Mark; UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS
Package Type Through Hole Axial Wire leads
Capacitance Range 0.8000 pF
View Details