Bourns, Inc. Gas Discharge Tube Arresters (GDT) ST-0600-BLT-STD

Description
Gas Discharge Tube 600V ±12% 2 Pole Through Hole
Request a Quote Datasheet
Description
Gas Discharge Tube 600V ±12% 2 Pole Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - ST-0600-BLT-STDTR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
ST-0600-BLT-STDTR-ND
Gas Discharge Tube Arresters (GDT) ST-0600-BLT-STDTR-ND
Gas Discharge Tube 600V ±12% 2 Pole Through Hole

Gas Discharge Tube 600V ±12% 2 Pole Through Hole

Buy Now Datasheet
Laguna Hills, CA, United States
Circuit Protection - Gas Discharge Tube Arresters (GDT)
1301899-ST-0600-BLT-STD
Circuit Protection - Gas Discharge Tube Arresters (GDT) 1301899-ST-0600-BLT-STD
Win Source Part Number: 1301899-ST-0600-BLT- STD Category: Circuit Protection>Gas Discharge Tube Arresters (GDT) Series: Sparctube™ ST-0600 Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 1,000 Tolerance: ±12% Voltage - DC Spark Over (Nom): 600 V Number of Poles: 2 Fail Short: No Mounting Type: Through Hole Package / Case: Axial Cylinder ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Mfr: Bourns Inc. Other Names: ST-0600-BLT-STDTR,-S T-0600-BLT-STDTR,ST- 0600-BLT-STDCT,-ST-0 600-BLT-STDCT Base Product Number: ST-0600 Product Status: Obsolete

Win Source Part Number: 1301899-ST-0600-BLT-STD
Category: Circuit Protection>Gas Discharge Tube Arresters (GDT)
Series: Sparctube™ ST-0600
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 1,000
Tolerance: ±12%
Voltage - DC Spark Over (Nom): 600 V
Number of Poles: 2
Fail Short: No
Mounting Type: Through Hole
Package / Case: Axial Cylinder
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000
Mfr: Bourns Inc.
Other Names: ST-0600-BLT-STDTR,-ST-0600-BLT-STDTR,ST-0600-BLT-STDCT,-ST-0600-BLT-STDCT
Base Product Number: ST-0600
Product Status: Obsolete

Buy Now Datasheet
Gas Discharge Tube, 600V, Axial, Full Reel; Product Range Bourns - 85W2659 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 600V, Axial, Full Reel; Product Range Bourns
85W2659
Gas Discharge Tube, 600V, Axial, Full Reel; Product Range Bourns 85W2659
GAS DISCHARGE TUBE, 600V, AXIAL, FULL REEL; Product Range:Sparctube ST-0600 Series; DC Breakover Voltage:600V; GDT Case Style:Axial Leaded; Impulse Discharge Current:-; Impulse Sparkover Voltage:- RoHS Compliant: Yes

GAS DISCHARGE TUBE, 600V, AXIAL, FULL REEL; Product Range:Sparctube ST-0600 Series; DC Breakover Voltage:600V; GDT Case Style:Axial Leaded; Impulse Discharge Current:-; Impulse Sparkover Voltage:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number ST-0600-BLT-STDTR-ND 1301899-ST-0600-BLT-STD 85W2659
Product Name Gas Discharge Tube Arresters (GDT) Circuit Protection - Gas Discharge Tube Arresters (GDT) Gas Discharge Tube, 600V, Axial, Full Reel; Product Range Bourns
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1911541 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Gas Discharge Tube Arresters (GDT) - 3628-3402.17.0033-ND - DigiKey
Specs
Application Industrial
Rated Current 20000 amps
View Details
U-Series Two Electrode Gas Tube Arrester - U-7B - Sankosha U.S.A., Inc.
Specs
Application Data Lines; Telecommunications
Standards UL Recognized Component Mark (US and Canadian); RoHS
Construction Ceramic
View Details