Littelfuse, Inc. Three Terminal Maximum Duty Gas Plasma Overvoltage Arresters (GDT) SL1026-700

Description
The SL1026 series is a heavy-duty transient suppresser using Gas Plasma technology. In response to a transient voltage which exceeds the fixed breakover voltage (selected according to part number) the device changes from a very high impedance state to a low impedance state, there by conducting harmful current away from the protected system. The design is optimized for the protection of electrical and electronic equipment employed in Railway systems: carefully designed geometry ensures the device does not become a short circuit in the event of a failure due to conditions and events beyond the design criteria. An electrical mounting clip (PN SL1053 ) is available to aid mounting and connection. A mounting plate (PN SL 1056) is also available which accepts 10 SL1053's. Mounting of the clips to the plate provides a common ground connection; the plate can then be connected to a suitable ground via the screw terminal. 55 kA surge capability (single shot) tested with 8/20µS pulse as defined by IEC 61000-4-5 40kA surge capability (repetitive) Will protect against Trapezoidal waveforms as specified in RIA 12. Will protect against capacitor discharge voltage transient waveforms as specified in RIA 12. Will protect against double exponential voltage transient waveforms as specified in IEC 571.
Request a Quote Datasheet
Description
The SL1026 series is a heavy-duty transient suppresser using Gas Plasma technology. In response to a transient voltage which exceeds the fixed breakover voltage (selected according to part number) the device changes from a very high impedance state to a low impedance state, there by conducting harmful current away from the protected system. The design is optimized for the protection of electrical and electronic equipment employed in Railway systems: carefully designed geometry ensures the device does not become a short circuit in the event of a failure due to conditions and events beyond the design criteria. An electrical mounting clip (PN SL1053 ) is available to aid mounting and connection. A mounting plate (PN SL 1056) is also available which accepts 10 SL1053's. Mounting of the clips to the plate provides a common ground connection; the plate can then be connected to a suitable ground via the screw terminal. 55 kA surge capability (single shot) tested with 8/20µS pulse as defined by IEC 61000-4-5 40kA surge capability (repetitive) Will protect against Trapezoidal waveforms as specified in RIA 12. Will protect against capacitor discharge voltage transient waveforms as specified in RIA 12. Will protect against double exponential voltage transient waveforms as specified in IEC 571.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Three Terminal Maximum Duty Gas Plasma Overvoltage Arresters (GDT) - SL1026-700 - Littelfuse, Inc.
Rosemont, IL, United States
Three Terminal Maximum Duty Gas Plasma Overvoltage Arresters (GDT)
SL1026-700
Three Terminal Maximum Duty Gas Plasma Overvoltage Arresters (GDT) SL1026-700
The SL1026 series is a heavy-duty transient suppresser using Gas Plasma technology. In response to a transient voltage which exceeds the fixed breakover voltage (selected according to part number) the device changes from a very high impedance state to a low impedance state, there by conducting harmful current away from the protected system. The design is optimized for the protection of electrical and electronic equipment employed in Railway systems: carefully designed geometry ensures the device does not become a short circuit in the event of a failure due to conditions and events beyond the design criteria. An electrical mounting clip (PN SL1053 ) is available to aid mounting and connection. A mounting plate (PN SL 1056) is also available which accepts 10 SL1053's. Mounting of the clips to the plate provides a common ground connection; the plate can then be connected to a suitable ground via the screw terminal. 55 kA surge capability (single shot) tested with 8/20µS pulse as defined by IEC 61000-4-5 40kA surge capability (repetitive) Will protect against Trapezoidal waveforms as specified in RIA 12. Will protect against capacitor discharge voltage transient waveforms as specified in RIA 12. Will protect against double exponential voltage transient waveforms as specified in IEC 571.

The SL1026 series is a heavy-duty transient suppresser using Gas Plasma technology. In response to a transient voltage which exceeds the fixed breakover voltage (selected according to part number) the device changes from a very high impedance state to a low impedance state, there by conducting harmful current away from the protected system. The design is optimized for the protection of electrical and electronic equipment employed in Railway systems: carefully designed geometry ensures the device does not become a short circuit in the event of a failure due to conditions and events beyond the design criteria. An electrical mounting clip (PN SL1053 ) is available to aid mounting and connection. A mounting plate (PN SL 1056) is also available which accepts 10 SL1053's. Mounting of the clips to the plate provides a common ground connection; the plate can then be connected to a suitable ground via the screw terminal. 55 kA surge capability (single shot) tested with 8/20µS pulse as defined by IEC 61000-4-5 40kA surge capability (repetitive) Will protect against Trapezoidal waveforms as specified in RIA 12. Will protect against capacitor discharge voltage transient waveforms as specified in RIA 12. Will protect against double exponential voltage transient waveforms as specified in IEC 571.

Supplier's Site Datasheet
Gas Discharge Tube Arresters (GDT) - F4375-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
F4375-ND
Gas Discharge Tube Arresters (GDT) F4375-ND
Gas Discharge Tube 700V 20000A (20kA) 3 Pole Holder

Gas Discharge Tube 700V 20000A (20kA) 3 Pole Holder

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number SL1026-700 F4375-ND
Product Name Three Terminal Maximum Duty Gas Plasma Overvoltage Arresters (GDT) Gas Discharge Tube Arresters (GDT)
Standards RoHS
Capacitance Range 2.5 pF
Rated Voltage 910 volts
Rated Voltage 130 volts
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 7031070P - RS Components, Ltd.
Specs
Rated Voltage 450 volts
View Details
Lightning Arrestor - AW-LA - AvaLAN Wireless Systems, Inc.
AvaLAN Wireless Systems, Inc.
Specs
Application Provide a Measure of Protection to the Radio if Lightning Strikes the Antenna.
Package Type Connectorized
View Details
Gas Discharge Tube - 2 Electrodes - BB S Leaded - CITEL SURGE PROTECTION
Specs
Standards UL Listing Mark; UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS; UIT-K12, IEC 68-2-20 (Solderability)
Package Type Through Hole Axial Wire leads
Capacitance Range 0.8000 pF
View Details