Littelfuse, Inc. Three Terminal Heavy Duty Gas Plasma Overvoltage Arresters(GDT) SL1021B350PF

Description
The SL1021B series offers high levels of performance on fast rising transients in the domain of 100V/µS to 1KV/µS, which are those most likely from induced Lightning disturbances. The SL1021B series also features ultra low capacitance (typically 1pF or less) and optimised internal geometry which provides low insertion loss at high frequencies, so are ideal for the protection of broadband equipment. These devices are extremely robust and are able to divert a 20,000A pulse without destruction. Excellent response to fast rising transients. Ultra low capacitance. 10 kA surge capability tested with 8/20µS pulse as defined by IEC 6100-4-5 20 kA single shot surge capability tested with 8/20µs pulse as defined by IEC 6100-4-5 Available with thermal failsafe option (add 'F'suffix to part number)
Request a Quote Datasheet
Description
The SL1021B series offers high levels of performance on fast rising transients in the domain of 100V/µS to 1KV/µS, which are those most likely from induced Lightning disturbances. The SL1021B series also features ultra low capacitance (typically 1pF or less) and optimised internal geometry which provides low insertion loss at high frequencies, so are ideal for the protection of broadband equipment. These devices are extremely robust and are able to divert a 20,000A pulse without destruction. Excellent response to fast rising transients. Ultra low capacitance. 10 kA surge capability tested with 8/20µS pulse as defined by IEC 6100-4-5 20 kA single shot surge capability tested with 8/20µs pulse as defined by IEC 6100-4-5 Available with thermal failsafe option (add 'F'suffix to part number)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Three Terminal Heavy Duty Gas Plasma Overvoltage Arresters(GDT) - SL1021B350PF - Littelfuse, Inc.
Rosemont, IL, United States
Three Terminal Heavy Duty Gas Plasma Overvoltage Arresters(GDT)
SL1021B350PF
Three Terminal Heavy Duty Gas Plasma Overvoltage Arresters(GDT) SL1021B350PF
The SL1021B series offers high levels of performance on fast rising transients in the domain of 100V/µS to 1KV/µS, which are those most likely from induced Lightning disturbances. The SL1021B series also features ultra low capacitance (typically 1pF or less) and optimised internal geometry which provides low insertion loss at high frequencies, so are ideal for the protection of broadband equipment. These devices are extremely robust and are able to divert a 20,000A pulse without destruction. Excellent response to fast rising transients. Ultra low capacitance. 10 kA surge capability tested with 8/20µS pulse as defined by IEC 6100-4-5 20 kA single shot surge capability tested with 8/20µs pulse as defined by IEC 6100-4-5 Available with thermal failsafe option (add 'F'suffix to part number)

The SL1021B series offers high levels of performance on fast rising transients in the domain of 100V/µS to 1KV/µS, which are those most likely from induced Lightning disturbances. The SL1021B series also features ultra low capacitance (typically 1pF or less) and optimised internal geometry which provides low insertion loss at high frequencies, so are ideal for the protection of broadband equipment. These devices are extremely robust and are able to divert a 20,000A pulse without destruction. Excellent response to fast rising transients. Ultra low capacitance. 10 kA surge capability tested with 8/20µS pulse as defined by IEC 6100-4-5 20 kA single shot surge capability tested with 8/20µs pulse as defined by IEC 6100-4-5 Available with thermal failsafe option (add 'F'suffix to part number)

Supplier's Site Datasheet
Laguna Hills, CA, United States
Circuit Protection - Gas Discharge Tube Arresters (GDT)
1301765-SL1021B350PF
Circuit Protection - Gas Discharge Tube Arresters (GDT) 1301765-SL1021B350PF
Win Source Part Number: 1301765-SL1021B350PF Category: Circuit Protection>Gas Discharge Tube Arresters (GDT) Series: SL1021B Package: Tray Standard Package: 500 Voltage - DC Spark Over (Nom): 350 V Number of Poles: 3 Fail Short: Yes Impulse Discharge Current (8/20µs): 20000A (20kA) Mounting Type: Through Hole Package / Case: Axial Cylinder, 3 Lead (Radial Bend) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.30.8000 Mfr: Littelfuse Inc. Other Names: -SL1021B350PF

Win Source Part Number: 1301765-SL1021B350PF
Category: Circuit Protection>Gas Discharge Tube Arresters (GDT)
Series: SL1021B
Package: Tray
Standard Package: 500
Voltage - DC Spark Over (Nom): 350 V
Number of Poles: 3
Fail Short: Yes
Impulse Discharge Current (8/20µs): 20000A (20kA)
Mounting Type: Through Hole
Package / Case: Axial Cylinder, 3 Lead (Radial Bend)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.30.8000
Mfr: Littelfuse Inc.
Other Names: -SL1021B350PF

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - SL1021B350PF-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
SL1021B350PF-ND
Gas Discharge Tube Arresters (GDT) SL1021B350PF-ND
Gas Discharge Tube 350V 20000A (20kA) 3 Pole Through Hole

Gas Discharge Tube 350V 20000A (20kA) 3 Pole Through Hole

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number SL1021B350PF 1301765-SL1021B350PF SL1021B350PF-ND
Product Name Three Terminal Heavy Duty Gas Plasma Overvoltage Arresters(GDT) Circuit Protection - Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT)
Standards RoHS
Capacitance Range 1 pF
Rated Voltage 420 volts
Rated Voltage 135 volts
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1670526 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Lightning Arrestor - AW-LA - AvaLAN Wireless Systems, Inc.
AvaLAN Wireless Systems, Inc.
Specs
Application Provide a Measure of Protection to the Radio if Lightning Strikes the Antenna.
Package Type Connectorized
View Details
Gas Discharge Tube - 3 Electrode - BM 4 CMS Surface Mount - CITEL SURGE PROTECTION
Specs
Standards UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS; UIT-K12
Package Type Surface Mount
Capacitance Range 0.2000 to 0.5000 pF
View Details