Littelfuse, Inc. Overvoltage Protection - Gas Discharge Tubes - Medium-to-High Surge - Series: SL1024A - SL1024A090RF SL1024A090RF

Description
Overvoltage Protection - Gas Discharge Tubes - Medium-to-High Surge - Series: SL1024A - SL1024A090RF
Request a Quote Datasheet
Description
Overvoltage Protection - Gas Discharge Tubes - Medium-to-High Surge - Series: SL1024A - SL1024A090RF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - Gas Discharge Tubes - Medium-to-High Surge - Series: SL1024A - SL1024A090RF - SL1024A090RF - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - Gas Discharge Tubes - Medium-to-High Surge - Series: SL1024A - SL1024A090RF
SL1024A090RF
Overvoltage Protection - Gas Discharge Tubes - Medium-to-High Surge - Series: SL1024A - SL1024A090RF SL1024A090RF
Overvoltage Protection - Gas Discharge Tubes - Medium-to-High Surge - Series: SL1024A - SL1024A090RF

Overvoltage Protection - Gas Discharge Tubes - Medium-to-High Surge - Series: SL1024A - SL1024A090RF

Supplier's Site
Gas Discharge Tube Arresters (GDT) - F5436-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
F5436-ND
Gas Discharge Tube Arresters (GDT) F5436-ND
Gas Discharge Tube 90V 10000A (10kA) 3 Pole Through Hole

Gas Discharge Tube 90V 10000A (10kA) 3 Pole Through Hole

Buy Now Datasheet
Laguna Hills, CA, United States
Gas Discharge Tube Arresters (GDT) - SL1024A090RF
794480-SL1024A090RF
Gas Discharge Tube Arresters (GDT) - SL1024A090RF 794480-SL1024A090RF
Manufacturer: Littelfuse Inc. Win Source Part Number: 794480-SL1024A090RF Series: SL1024A Packaging: Tray Mounting Style: Through Hole Package: Axial Cylinder, 3 Lead (Radial Bend) Voltage - DC Spark Over (Nom): 90V Impulse Discharge Current (8/20μs): 10000A (10kA) Number of Poles: 3 Fail Short: Yes Part Status: Obsolete(EOL) Family Name: SL1024A Categories: Circuit Protection Alternative Parts (Cross-Reference): SL1021A090RF; Introduction Date: April 29, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 794480-SL1024A090RF
Series: SL1024A
Packaging: Tray
Mounting Style: Through Hole
Package: Axial Cylinder, 3 Lead (Radial Bend)
Voltage - DC Spark Over (Nom): 90V
Impulse Discharge Current (8/20μs): 10000A (10kA)
Number of Poles: 3
Fail Short: Yes
Part Status: Obsolete(EOL)
Family Name: SL1024A
Categories: Circuit Protection
Alternative Parts (Cross-Reference): SL1021A090RF;
Introduction Date: April 29, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number SL1024A090RF F5436-ND 794480-SL1024A090RF
Product Name Overvoltage Protection - Gas Discharge Tubes - Medium-to-High Surge - Series: SL1024A - SL1024A090RF Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT) - SL1024A090RF
Standards RoHS
Package Type Through Hole Radial Leads Through Hole Radial Leads; Axial Cylinder, 3 Lead (Radial Bend)
Capacitance Range 1.5 pF
Rated Voltage 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 7031020P - RS Components, Ltd.
Specs
Rated Voltage 550 volts
View Details
3P-Series Three Electrode Gas Tube Arrester - 3P-4L1 - Sankosha U.S.A., Inc.
Specs
Application Data Lines; Telecommunications
Standards UL Recognized Component Mark (US and Canadian); RoHS
Construction Ceramic
View Details
Gas Discharge Tube, 2P, 800V; Product Range Epcos - 06J1846 - Newark, An Avnet Company
Specs
Package Type Through Hole Axial Wire leads
Rated Voltage 800 volts
Rated Current 5000 amps
View Details