The SL1021A series offers high levels of performance on fast rising transients in the domain of 100V/µS to 1KV/µS, which are those most likely from induced lightning disturbances. The SL1021A series also features ultra low capacitance (typically 1pF or less) and optimized internal geometry which provides low insertion loss at high frequencies, so are ideal for the protection of broadband equipment. These devices are extremely robust and are able to divert a 10,000A pulse without destruction. Low insertion loss Excellent response to fast rising transients Ultra low capacitance 10 kA surge capability tested with 8/20µs pulse as defined by IEC 61000-4-5 20 kA single shot surge capability tested with 8/20µs pulse as defined by IEC 61000-4-5 Available with thermal failsafe option (add 'F' suffix to part number) RoHS Compliant
Gas Discharge Tube 600V 10000A (10kA) 3 Pole Through Hole
| Littelfuse, Inc. | DigiKey | |
|---|---|---|
| Product Category | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) |
| Product Number | SL1021A600R | SL1021A600R-ND |
| Product Name | Three Terminal Medium Duty Gas Plasma Overvoltage Arrester(GDT) | Gas Discharge Tube Arresters (GDT) |
| Standards | RoHS | |
| Package Type | Through Hole Radial Leads | Through Hole Radial Leads; Axial Cylinder, 3 Lead (Radial Bend) |
| Capacitance Range | 1 pF | |
| Rated Voltage | 720 volts |