The SL1021B series offers high levels of performance on fast rising transients in the domain of 100V/µS to 1KV/µS, which are those most likely from induced Lightning disturbances. The SL1021B series also features ultra low capacitance (typically 1pF or less) and optimised internal geometry which provides low insertion loss at high frequencies, so are ideal for the protection of broadband equipment. These devices are extremely robust and are able to divert a 20,000A pulse without destruction. Excellent response to fast rising transients. Ultra low capacitance. 10 kA surge capability tested with 8/20µS pulse as defined by IEC 6100-4-5 20 kA single shot surge capability tested with 8/20µs pulse as defined by IEC 6100-4-5 Available with thermal failsafe option (add 'F'suffix to part number)
Gas Discharge Tube 350V 20000A (20kA) 3 Pole Through Hole
Win Source Part Number: 1301766-SL1021B350R
Category: Circuit Protection>Gas Discharge Tube Arresters (GDT)
Series: SL1021B
Package: Tray
Standard Package: 500
Voltage - DC Spark Over (Nom): 350 V
Number of Poles: 3
Fail Short: No
Impulse Discharge Current (8/20µs): 20000A (20kA)
Mounting Type: Through Hole
Package / Case: Axial Cylinder, 3 Lead (Radial Bend)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.30.8000
Mfr: Littelfuse Inc.
Other Names: -SL1021B350R
| Littelfuse, Inc. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) |
| Product Number | SL1021B350R | SL1021B350R-ND | 1301766-SL1021B350R |
| Product Name | Three Terminal Heavy Duty Gas Plasma Overvoltage Arresters(GDT) | Gas Discharge Tube Arresters (GDT) | Circuit Protection - Gas Discharge Tube Arresters (GDT) |
| Standards | RoHS | ||
| Package Type | Through Hole Radial Leads | Through Hole Radial Leads; Axial Cylinder, 3 Lead (Radial Bend) | |
| Capacitance Range | 1 pF | ||
| Rated Voltage | 420 volts |