Littelfuse, Inc. Three Terminal Medium Duty Gas Plasma Overvoltage Arrester(GDT) SL1021A250R

Description
The SL1021A series offers high levels of performance on fast rising transients in the domain of 100V/µS to 1KV/µS, which are those most likely from induced lightning disturbances. The SL1021A series also features ultra low capacitance (typically 1pF or less) and optimized internal geometry which provides low insertion loss at high frequencies, so are ideal for the protection of broadband equipment. These devices are extremely robust and are able to divert a 10,000A pulse without destruction. Low insertion loss Excellent response to fast rising transients Ultra low capacitance 10 kA surge capability tested with 8/20µs pulse as defined by IEC 61000-4-5 20 kA single shot surge capability tested with 8/20µs pulse as defined by IEC 61000-4-5 Available with thermal failsafe option (add 'F' suffix to part number) RoHS Compliant
Request a Quote Datasheet
Description
The SL1021A series offers high levels of performance on fast rising transients in the domain of 100V/µS to 1KV/µS, which are those most likely from induced lightning disturbances. The SL1021A series also features ultra low capacitance (typically 1pF or less) and optimized internal geometry which provides low insertion loss at high frequencies, so are ideal for the protection of broadband equipment. These devices are extremely robust and are able to divert a 10,000A pulse without destruction. Low insertion loss Excellent response to fast rising transients Ultra low capacitance 10 kA surge capability tested with 8/20µs pulse as defined by IEC 61000-4-5 20 kA single shot surge capability tested with 8/20µs pulse as defined by IEC 61000-4-5 Available with thermal failsafe option (add 'F' suffix to part number) RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Three Terminal Medium Duty Gas Plasma Overvoltage Arrester(GDT) - SL1021A250R - Littelfuse, Inc.
Rosemont, IL, United States
Three Terminal Medium Duty Gas Plasma Overvoltage Arrester(GDT)
SL1021A250R
Three Terminal Medium Duty Gas Plasma Overvoltage Arrester(GDT) SL1021A250R
The SL1021A series offers high levels of performance on fast rising transients in the domain of 100V/µS to 1KV/µS, which are those most likely from induced lightning disturbances. The SL1021A series also features ultra low capacitance (typically 1pF or less) and optimized internal geometry which provides low insertion loss at high frequencies, so are ideal for the protection of broadband equipment. These devices are extremely robust and are able to divert a 10,000A pulse without destruction. Low insertion loss Excellent response to fast rising transients Ultra low capacitance 10 kA surge capability tested with 8/20µs pulse as defined by IEC 61000-4-5 20 kA single shot surge capability tested with 8/20µs pulse as defined by IEC 61000-4-5 Available with thermal failsafe option (add 'F' suffix to part number) RoHS Compliant

The SL1021A series offers high levels of performance on fast rising transients in the domain of 100V/µS to 1KV/µS, which are those most likely from induced lightning disturbances. The SL1021A series also features ultra low capacitance (typically 1pF or less) and optimized internal geometry which provides low insertion loss at high frequencies, so are ideal for the protection of broadband equipment. These devices are extremely robust and are able to divert a 10,000A pulse without destruction. Low insertion loss Excellent response to fast rising transients Ultra low capacitance 10 kA surge capability tested with 8/20µs pulse as defined by IEC 61000-4-5 20 kA single shot surge capability tested with 8/20µs pulse as defined by IEC 61000-4-5 Available with thermal failsafe option (add 'F' suffix to part number) RoHS Compliant

Supplier's Site Datasheet
Laguna Hills, CA, United States
Gas Discharge Tube Arresters (GDT) - SL1021A250R
895304-SL1021A250R
Gas Discharge Tube Arresters (GDT) - SL1021A250R 895304-SL1021A250R
Manufacturer: Littelfuse Inc. Win Source Part Number: 895304-SL1021A250R Series: SL1021A Features: Gas Discharge Tube 250 V 10000A (10kA) - 3 Pole Through Hole Package: Tray Package: Axial Cylinder, 3 Lead (Radial Bend) Mounting: Through Hole Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8535.40.0000

Manufacturer: Littelfuse Inc.
Win Source Part Number: 895304-SL1021A250R
Series: SL1021A
Features: Gas Discharge Tube 250 V 10000A (10kA) - 3 Pole Through Hole
Package: Tray
Package: Axial Cylinder, 3 Lead (Radial Bend)
Mounting: Through Hole
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8535.40.0000

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - SL1021A250R-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
SL1021A250R-ND
Gas Discharge Tube Arresters (GDT) SL1021A250R-ND
Gas Discharge Tube 250V 10000A (10kA) 3 Pole Through Hole

Gas Discharge Tube 250V 10000A (10kA) 3 Pole Through Hole

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number SL1021A250R 895304-SL1021A250R SL1021A250R-ND
Product Name Three Terminal Medium Duty Gas Plasma Overvoltage Arrester(GDT) Gas Discharge Tube Arresters (GDT) - SL1021A250R Gas Discharge Tube Arresters (GDT)
Standards RoHS
Package Type Through Hole Radial Leads Through Hole Radial Leads; Axial Cylinder, 3 Lead (Radial Bend)
Capacitance Range 1 pF
Rated Voltage 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 2469901 - RS Components, Ltd.
Specs
Rated Voltage 1300 volts
View Details
Gas Discharge Tube Arresters (GDT) - 3628-3406.17.0028-ND - DigiKey
Specs
Application Industrial
Rated Current 5000 amps
View Details
Surge Arrester, 150V, Through Hole; Product Range Epcos - 05AC7918 - Newark, An Avnet Company
Specs
Package Type Through Hole Radial Leads
Rated Voltage 550 volts
Rated Current 10000 amps
View Details