The SL1011A series offers high levels of performance on fast rising transients in the domain of 100V/µS to 1KV/µS, which are those most likely from induced Lightning disturbances. The SL1011A series also features ultra low capacitance (typically 1pF or less) and optimised internal geometry which provides low insertion loss at high frequencies, so are ideal for the protection of broadband equipment. These devices are extremely robust and are able to divert a 5,000A pulse without destruction. Excellent response to fast rising transients. Ultra low capacitance. 5 kA surge capability tested with 8/20µs pulse as defined by IEC 61000-4-5 20 kA single shot surge capability tested with 8/20µs pulse as defined by IEC 61000-4-5
Gas Discharge Tube 350V 5000A (5kA) 2 Pole User Defined
| Littelfuse, Inc. | DigiKey | |
|---|---|---|
| Product Category | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) |
| Product Number | SL1011A350C | SL1011A350C-ND |
| Product Name | Two Terminal Medium Duty Gas Plasma Overvoltage Arresters(GDT) | Gas Discharge Tube Arresters (GDT) |
| Standards | RoHS | |
| Capacitance Range | 1 pF | |
| Rated Voltage | 420 volts | |
| Rated Voltage | 135 volts |