Littelfuse, Inc. Two Terminal Medium Duty Gas Plasma Overvoltage Arresters(GDT) SL1011A470A

Description
The SL1011A series offers high levels of performance on fast rising transients in the domain of 100V/µS to 1KV/µS, which are those most likely from induced Lightning disturbances. The SL1011A series also features ultra low capacitance (typically 1pF or less) and optimised internal geometry which provides low insertion loss at high frequencies, so are ideal for the protection of broadband equipment. These devices are extremely robust and are able to divert a 5,000A pulse without destruction. Excellent response to fast rising transients. Ultra low capacitance. 5 kA surge capability tested with 8/20µs pulse as defined by IEC 61000-4-5 20 kA single shot surge capability tested with 8/20µs pulse as defined by IEC 61000-4-5
Request a Quote Datasheet
Description
The SL1011A series offers high levels of performance on fast rising transients in the domain of 100V/µS to 1KV/µS, which are those most likely from induced Lightning disturbances. The SL1011A series also features ultra low capacitance (typically 1pF or less) and optimised internal geometry which provides low insertion loss at high frequencies, so are ideal for the protection of broadband equipment. These devices are extremely robust and are able to divert a 5,000A pulse without destruction. Excellent response to fast rising transients. Ultra low capacitance. 5 kA surge capability tested with 8/20µs pulse as defined by IEC 61000-4-5 20 kA single shot surge capability tested with 8/20µs pulse as defined by IEC 61000-4-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two Terminal Medium Duty Gas Plasma Overvoltage Arresters(GDT) - SL1011A470A - Littelfuse, Inc.
Rosemont, IL, United States
Two Terminal Medium Duty Gas Plasma Overvoltage Arresters(GDT)
SL1011A470A
Two Terminal Medium Duty Gas Plasma Overvoltage Arresters(GDT) SL1011A470A
The SL1011A series offers high levels of performance on fast rising transients in the domain of 100V/µS to 1KV/µS, which are those most likely from induced Lightning disturbances. The SL1011A series also features ultra low capacitance (typically 1pF or less) and optimised internal geometry which provides low insertion loss at high frequencies, so are ideal for the protection of broadband equipment. These devices are extremely robust and are able to divert a 5,000A pulse without destruction. Excellent response to fast rising transients. Ultra low capacitance. 5 kA surge capability tested with 8/20µs pulse as defined by IEC 61000-4-5 20 kA single shot surge capability tested with 8/20µs pulse as defined by IEC 61000-4-5

The SL1011A series offers high levels of performance on fast rising transients in the domain of 100V/µS to 1KV/µS, which are those most likely from induced Lightning disturbances. The SL1011A series also features ultra low capacitance (typically 1pF or less) and optimised internal geometry which provides low insertion loss at high frequencies, so are ideal for the protection of broadband equipment. These devices are extremely robust and are able to divert a 5,000A pulse without destruction. Excellent response to fast rising transients. Ultra low capacitance. 5 kA surge capability tested with 8/20µs pulse as defined by IEC 61000-4-5 20 kA single shot surge capability tested with 8/20µs pulse as defined by IEC 61000-4-5

Supplier's Site Datasheet
Laguna Hills, CA, United States
Circuit Protection - Gas Discharge Tube Arresters (GDT)
1301835-SL1011A470A
Circuit Protection - Gas Discharge Tube Arresters (GDT) 1301835-SL1011A470A
Win Source Part Number: 1301835-SL1011A470A Category: Circuit Protection>Gas Discharge Tube Arresters (GDT) Series: SL1011A Package: Tape & Reel (TR) Standard Package: 500 Voltage - DC Spark Over (Nom): 470 V Number of Poles: 2 Fail Short: No Impulse Discharge Current (8/20µs): 5000A (5kA) Mounting Type: Through Hole Package / Case: Axial Cylinder ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.30.8000 Mfr: Littelfuse Inc. Other Names: -SL1011A470A

Win Source Part Number: 1301835-SL1011A470A
Category: Circuit Protection>Gas Discharge Tube Arresters (GDT)
Series: SL1011A
Package: Tape & Reel (TR)
Standard Package: 500
Voltage - DC Spark Over (Nom): 470 V
Number of Poles: 2
Fail Short: No
Impulse Discharge Current (8/20µs): 5000A (5kA)
Mounting Type: Through Hole
Package / Case: Axial Cylinder
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.30.8000
Mfr: Littelfuse Inc.
Other Names: -SL1011A470A

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - 18-SL1011A470ATR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
18-SL1011A470ATR-ND
Gas Discharge Tube Arresters (GDT) 18-SL1011A470ATR-ND
Gas Discharge Tube 470V 5000A (5kA) 2 Pole Through Hole

Gas Discharge Tube 470V 5000A (5kA) 2 Pole Through Hole

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - 18-SL1011A470ACT-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
18-SL1011A470ACT-ND
Gas Discharge Tube Arresters (GDT) 18-SL1011A470ACT-ND
GDT 470V 5000A 2 POLE THT

GDT 470V 5000A 2 POLE THT

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey DigiKey
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number SL1011A470A 1301835-SL1011A470A 18-SL1011A470ATR-ND 18-SL1011A470ACT-ND
Product Name Two Terminal Medium Duty Gas Plasma Overvoltage Arresters(GDT) Circuit Protection - Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT)
Standards RoHS
Package Type Through Hole Axial Wire leads Through Hole Axial Wire leads; Axial Cylinder Through Hole Axial Wire leads; Axial Cylinder
Capacitance Range 1 pF
Rated Voltage 564 volts
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 7031067 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Gas Discharge Tube Arresters (GDT) - 495-76498-1-ND - DigiKey
Specs
Application Industrial
Package Type Through Hole Axial Wire leads; Axial Cylinder
Rated Current 10000 amps
View Details
2 suppliers