Littelfuse, Inc. Offers high levels of current handling on fast rising transients created by lightning disturbances SL1024B090R

Description
Offers high levels of current handling on fast rising transients created by lightning disturbances
Request a Quote Datasheet
Description
Offers high levels of current handling on fast rising transients created by lightning disturbances
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Offers high levels of current handling on fast rising transients created by lightning disturbances - SL1024B090R - Littelfuse, Inc.
Rosemont, IL, United States
Offers high levels of current handling on fast rising transients created by lightning disturbances
SL1024B090R
Offers high levels of current handling on fast rising transients created by lightning disturbances SL1024B090R
Offers high levels of current handling on fast rising transients created by lightning disturbances

Offers high levels of current handling on fast rising transients created by lightning disturbances

Supplier's Site
Gas Discharge Tube Arresters (GDT) - F5441-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
F5441-ND
Gas Discharge Tube Arresters (GDT) F5441-ND
Gas Discharge Tube 90V 20000A (20kA) 3 Pole Through Hole

Gas Discharge Tube 90V 20000A (20kA) 3 Pole Through Hole

Buy Now Datasheet
Laguna Hills, CA, United States
Gas Discharge Tube Arresters (GDT) - SL1024B090R
933961-SL1024B090R
Gas Discharge Tube Arresters (GDT) - SL1024B090R 933961-SL1024B090R
Manufacturer: Littelfuse Inc. Win Source Part Number: 933961-SL1024B090R Series: SL1024B Features: Gas Discharge Tube 90 V 20000A (20kA) - 3 Pole Through Hole Package: Tray Package: Axial Cylinder, 3 Lead (Radial Bend) Mounting: Through Hole Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8536.30.8000 Other Part Number: F5441, SL1024B090R-ND, -SL1024B090R

Manufacturer: Littelfuse Inc.
Win Source Part Number: 933961-SL1024B090R
Series: SL1024B
Features: Gas Discharge Tube 90 V 20000A (20kA) - 3 Pole Through Hole
Package: Tray
Package: Axial Cylinder, 3 Lead (Radial Bend)
Mounting: Through Hole
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8536.30.8000
Other Part Number: F5441, SL1024B090R-ND, -SL1024B090R

Buy Now Datasheet
Gas Discharge Tubes - GDTs / Gas Plasma Arrestors 90V Omega 3 Terminal - 461-SL1024B090R - Utmel Electronic Limited
Hong Kong, China
Gas Discharge Tubes - GDTs / Gas Plasma Arrestors 90V Omega 3 Terminal
461-SL1024B090R
Gas Discharge Tubes - GDTs / Gas Plasma Arrestors 90V Omega 3 Terminal 461-SL1024B090R
Gas Discharge Tubes - GDTs / Gas Plasma Arrestors 90V Omega 3 Terminal

Gas Discharge Tubes - GDTs / Gas Plasma Arrestors 90V Omega 3 Terminal

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics Utmel Electronic Limited
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number SL1024B090R F5441-ND 933961-SL1024B090R 461-SL1024B090R
Product Name Offers high levels of current handling on fast rising transients created by lightning disturbances Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT) - SL1024B090R Gas Discharge Tubes - GDTs / Gas Plasma Arrestors 90V Omega 3 Terminal
Standards RoHS
Package Type Through Hole Radial Leads Through Hole Radial Leads; Axial Cylinder, 3 Lead (Radial Bend) Axial Cylinder, 3 Lead (Radial Bend)
Capacitance Range 1.5 pF
Rated Voltage 174 volts
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1670451 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Lightning Arrestor - AW-LA - AvaLAN Wireless Systems, Inc.
AvaLAN Wireless Systems, Inc.
Specs
Application Provide a Measure of Protection to the Radio if Lightning Strikes the Antenna.
Package Type Connectorized
View Details
Gas Discharge Tube - Specialty Electrodes - BG - CITEL SURGE PROTECTION
Specs
Capacitance Range 4 pF
Rated Voltage 1500 volts
Rated Voltage 255 volts
View Details