Littelfuse, Inc. Three Terminal Heavy Duty Gas Plasma Overvoltage Arresters(GDT) SL1021B250R

Description
The SL1021B series offers high levels of performance on fast rising transients in the domain of 100V/µS to 1KV/µS, which are those most likely from induced Lightning disturbances. The SL1021B series also features ultra low capacitance (typically 1pF or less) and optimised internal geometry which provides low insertion loss at high frequencies, so are ideal for the protection of broadband equipment. These devices are extremely robust and are able to divert a 20,000A pulse without destruction. Excellent response to fast rising transients. Ultra low capacitance. 10 kA surge capability tested with 8/20µS pulse as defined by IEC 6100-4-5 20 kA single shot surge capability tested with 8/20µs pulse as defined by IEC 6100-4-5 Available with thermal failsafe option (add 'F'suffix to part number)
Request a Quote Datasheet
Description
The SL1021B series offers high levels of performance on fast rising transients in the domain of 100V/µS to 1KV/µS, which are those most likely from induced Lightning disturbances. The SL1021B series also features ultra low capacitance (typically 1pF or less) and optimised internal geometry which provides low insertion loss at high frequencies, so are ideal for the protection of broadband equipment. These devices are extremely robust and are able to divert a 20,000A pulse without destruction. Excellent response to fast rising transients. Ultra low capacitance. 10 kA surge capability tested with 8/20µS pulse as defined by IEC 6100-4-5 20 kA single shot surge capability tested with 8/20µs pulse as defined by IEC 6100-4-5 Available with thermal failsafe option (add 'F'suffix to part number)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Three Terminal Heavy Duty Gas Plasma Overvoltage Arresters(GDT) - SL1021B250R - Littelfuse, Inc.
Rosemont, IL, United States
Three Terminal Heavy Duty Gas Plasma Overvoltage Arresters(GDT)
SL1021B250R
Three Terminal Heavy Duty Gas Plasma Overvoltage Arresters(GDT) SL1021B250R
The SL1021B series offers high levels of performance on fast rising transients in the domain of 100V/µS to 1KV/µS, which are those most likely from induced Lightning disturbances. The SL1021B series also features ultra low capacitance (typically 1pF or less) and optimised internal geometry which provides low insertion loss at high frequencies, so are ideal for the protection of broadband equipment. These devices are extremely robust and are able to divert a 20,000A pulse without destruction. Excellent response to fast rising transients. Ultra low capacitance. 10 kA surge capability tested with 8/20µS pulse as defined by IEC 6100-4-5 20 kA single shot surge capability tested with 8/20µs pulse as defined by IEC 6100-4-5 Available with thermal failsafe option (add 'F'suffix to part number)

The SL1021B series offers high levels of performance on fast rising transients in the domain of 100V/µS to 1KV/µS, which are those most likely from induced Lightning disturbances. The SL1021B series also features ultra low capacitance (typically 1pF or less) and optimised internal geometry which provides low insertion loss at high frequencies, so are ideal for the protection of broadband equipment. These devices are extremely robust and are able to divert a 20,000A pulse without destruction. Excellent response to fast rising transients. Ultra low capacitance. 10 kA surge capability tested with 8/20µS pulse as defined by IEC 6100-4-5 20 kA single shot surge capability tested with 8/20µs pulse as defined by IEC 6100-4-5 Available with thermal failsafe option (add 'F'suffix to part number)

Supplier's Site Datasheet
Gas Discharge Tube Arresters (GDT) - SL1021B250R-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
SL1021B250R-ND
Gas Discharge Tube Arresters (GDT) SL1021B250R-ND
Gas Discharge Tube 250V 20000A (20kA) 3 Pole Through Hole

Gas Discharge Tube 250V 20000A (20kA) 3 Pole Through Hole

Buy Now Datasheet
Laguna Hills, CA, United States
Gas Discharge Tube Arresters (GDT) - SL1021B250R
794479-SL1021B250R
Gas Discharge Tube Arresters (GDT) - SL1021B250R 794479-SL1021B250R
Manufacturer: Littelfuse Inc. Win Source Part Number: 794479-SL1021B250R Series: SL1021B Packaging: Tray Mounting Style: Through Hole Package: Axial Cylinder, 3 Lead (Radial Bend) Voltage - DC Spark Over (Nom): 250V Impulse Discharge Current (8/20μs): 20000A (20kA) Number of Poles: 3 Fail Short: No Family Name: SL1021B Categories: Circuit Protection Introduction Date: April 29, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 794479-SL1021B250R
Series: SL1021B
Packaging: Tray
Mounting Style: Through Hole
Package: Axial Cylinder, 3 Lead (Radial Bend)
Voltage - DC Spark Over (Nom): 250V
Impulse Discharge Current (8/20μs): 20000A (20kA)
Number of Poles: 3
Fail Short: No
Family Name: SL1021B
Categories: Circuit Protection
Introduction Date: April 29, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gas Discharge Tubes - GDTs / Gas Plasma Arrestors 200-300V 10A Beta 3 Terminal - 461-SL1021B250R - Utmel Electronic Limited
Hong Kong, China
Gas Discharge Tubes - GDTs / Gas Plasma Arrestors 200-300V 10A Beta 3 Terminal
461-SL1021B250R
Gas Discharge Tubes - GDTs / Gas Plasma Arrestors 200-300V 10A Beta 3 Terminal 461-SL1021B250R
Gas Discharge Tubes - GDTs / Gas Plasma Arrestors 200-300V 10A Beta 3 Terminal

Gas Discharge Tubes - GDTs / Gas Plasma Arrestors 200-300V 10A Beta 3 Terminal

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics Utmel Electronic Limited
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number SL1021B250R SL1021B250R-ND 794479-SL1021B250R 461-SL1021B250R
Product Name Three Terminal Heavy Duty Gas Plasma Overvoltage Arresters(GDT) Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT) - SL1021B250R Gas Discharge Tubes - GDTs / Gas Plasma Arrestors 200-300V 10A Beta 3 Terminal
Standards RoHS
Package Type Through Hole Radial Leads Through Hole Radial Leads; Axial Cylinder, 3 Lead (Radial Bend) Axial Cylinder, 3 Lead (Radial Bend)
Capacitance Range 1 pF
Rated Voltage 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1911535 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Lightning Arrestor - AW-LA - AvaLAN Wireless Systems, Inc.
AvaLAN Wireless Systems, Inc.
Specs
Application Provide a Measure of Protection to the Radio if Lightning Strikes the Antenna.
Package Type Connectorized
View Details
Gas Tube Surge Arrestor 50-700MHz DC Blocked - CSG-50NFNF - Comtelco Industries, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Construction Metal
Package Type Connectorized
View Details