DigiKey Datasheets for Transient Voltage Suppressor Diodes (TVS)
Transient voltage suppressor (TVS) diodes are designed to limit over-voltages. They can dissipate high amounts of transient power in a short period of time.
Transient Voltage Suppressor Diodes (TVS): Learn more
| Product Name | Notes |
|---|---|
| 10V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-26P | |
| 11V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23P | |
| 12V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23P | |
| 12V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923 | |
| 13V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount DFN2510-10A | |
| 24V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323P | |
| 24V Clamp 180A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 26V Clamp 120A Ipp Tvs Diode Surface Mount DO-218AB | |
| 26V Clamp 180A Ipp Tvs Diode Surface Mount DO-218AB | |
| 40V Clamp Ipp Tvs Diode Surface Mount 0402 | |
| 40V Clamp Ipp Tvs Diode Surface Mount 0603 | |
| 43V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323P | |
| 9.8V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323P | |
| 9V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523P | |
| Clamp Ipp Tvs Diode Surface Mount 3-USP (1.2x1.2) | |
| Clamp Ipp Tvs Diode Surface Mount 4-USP (1.2x1.6) | |
| DIODE, TVS, 11KW, 33V, BI-DIRECT | |
| DIODE, TVS, 11KW, 36V, BI-DIRECT | |
| DIODE, TVS, 11KW, 40V, BI-DIRECT | |
| DIODE, TVS, 11KW, 43V, BI-DIRECT | |
| DIODE, TVS, 11KW, 45V, BI-DIRECT | |
| DIODE, TVS, 11KW, 48V, BI-DIRECT | |
| DIODE, TVS, 11KW, 51V, BI-DIRECT | |
| DIODE, TVS, 11KW, 54V, BI-DIRECT | |
| DIODE, TVS, 11KW, 58V, BI-DIRECT | |
| DIODE, TVS, 11KW, 60V, BI-DIRECT | |
| DIODE, TVS, 11KW, 64V, BI-DIRECT | |
| DIODE, TVS, 11KW, 70V, BI-DIRECT | |
| DIODE, TVS, 11KW, 75V, BI-DIRECT | |
| DIODE, TVS, 11KW, 78V, BI-DIRECT | |
| DIODE, TVS, 11KW, 85V, BI-DIRECT | |
| DIODE, TVS, 4.6KW, 24V, 5%, BIDI | |
| DIODE, TVS, 6.8KW, 24V, 5%, BIDI | |
| TVS DIODE 10VWM 26VC ESC | |
| TVS DIODE 11VWM 24VC USC | |
| TVS DIODE 11VWM 27VC ESC | |
| TVS DIODE 12VWM 17.3VC SMA | |
| TVS DIODE 12VWM 24VC ESC | |
| TVS DIODE 12VWM 24VC SOD323P | |
| TVS DIODE 12VWM 27VC USC | |
| TVS DIODE 13VWM 28.5VC USC | |
| TVS DIODE 14VWM 27VC ESC | |
| TVS DIODE 15VWM 22VC SMA | |
| TVS DIODE 16VWM 28.5VC ESC | |
| TVS DIODE 17.6VWM 30.5VC ESC | |
| TVS DIODE 17VWM 32VC USC | |
| TVS DIODE 18VWM 26.5VC SMA | |
| TVS DIODE 18VWM 32VC ESC | |
| TVS DIODE 19VWM 36.5VC ESC | |
| TVS DIODE 19VWM 36.5VC USC | |
| TVS DIODE 2.5VWM 9VC USC | |
| TVS DIODE 22VWM 31.9VC SMA | |
| TVS DIODE 23VWM 45VC ESC | |
| TVS DIODE 23VWM 47.5VC USC | |
| TVS DIODE 27VWM 39.1VC SMA | |
| TVS DIODE 27VWM 47.5VC ESC | |
| TVS DIODE 3.5VWM 9VC ESC | |
| TVS DIODE 30VWM 57VC ESC | |
| TVS DIODE 32.5VWM 63VC ESC | |
| TVS DIODE 33VWM 47.7VC SMA | |
| TVS DIODE 39VWM 56.4VC SMA | |
| TVS DIODE 3VWM 10VC USC | |
| TVS DIODE 47VWM 67.8VC SMA | |
| TVS DIODE 5.5VWM 13VC ESC | |
| TVS DIODE 5VWM 10VC ESC | |
| TVS DIODE 5VWM 12VC SOD923 | |
| TVS DIODE 5VWM 4USP | |
| TVS DIODE 6VWM 14VC ESC | |
| TVS DIODE 7.5VWM 17VC ESC | |
| TVS DIODE 7VWM 16.5VC ESC | |
| TVS DIODE 8VWM 19VC ESC | |
| TVS DIODE 9VWM 24VC ESC |
| << Prev |