DIODE, TVS, 6.8KW, 24V, 5%, BIDI
DIODE, TVS, 6.8KW, 24V, 5%, BIDI
DIODE, TVS, 6.8KW, 24V, 5%, BIDI
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-XLD8A24CAHM3_A/IDKR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | DO-218AC |
| Peak Pulse Power | 11000 watts |
| VC | 26 volts |