U.S. Plastic Corporation Datasheets for Plastic Sheet and Plastic Film

Plastic sheet and plastic film are flat pieces of plastic formed to a precise thickness for use in specific applications. Products differ in terms of chemical systems, properties, and dimensions.
Plastic Sheet and Plastic Film: Learn more

Page: 1 2 3
Product Name Notes
Chemically resistant structural and bearing & wear material for continuous use to 480F (250C). Product profile: Excellent chemical resistance. Very low moisture absorption. Inherently good wear and abrasion resistance. Unaffected...
Constructed with high strength polyethylene film and heavy-duty scrim reinforcement, laminated together with a layer of molten polyethylene for construction applications. Resists puncturing and tearing. Not UV resistant. 6 mil;
Great for many different projects and are easy to cut, drill, and polish to whatever shapes you may need. They are perfect for thousands of jobs. These colors are very...
High density polyethylene sheet formulated to meet the specific requirements of marine and other outdoor environments. Stress relieved and UV stabilized. Impervious to the salt and moisture on boats. Resists...
If it's worth covering, it's worth covering with Warp's Genuine Coverall. Warp's Genuine Top Quality Plastic Sheeting is Guaranteed Full Weight and Full Measure. Always! Warp's Coverall is the Original...
Of all the unmodified nylons, Nylon 101 is the strongest, most rigid and has one of the highest melting points. Commonly specified for screw machined electrical insulators and food contact...
Phenolic is a hard, dense material made by applying heat and pressure to layers of paper or fabric, impregnated with a synthetic resin. These phenolics are approx half the weight...
Polyurethane has a high load bearing capacity and excellent tear resistance. It is also abrasion, oil, and solvent resistant, with a high resistance to sunlight and weather conditions. It has...
PTFE is a low friction fluoropolymer with outstanding chemical and weathering resistance. The working temp range is -20F - 500F. It has the lowest coefficient of any solid. It has...
These homopolymer sheets can be heat formed, shaped and welded to fabricate ducts, hoods, and much more. They have excellent corrosion resistance to a wide range of items. Cannot be...
These sheets can be heat formed, shaped and welded to fabricate ducts, hoods, and much more. They have excellent corrosion resistance to a wide range of items. Cannot be cemented...
This is black UV resistant and white UL 94-VO Polypropylene sheet. Working temperature 40F - 210F. White sheets only meets FDA standards. Sheets larger than 36" x 48" must ship...
This polypropylene perforated sheet has staggered rows of holes that are 1/8" in diameter and holes are on .325" centers (center of one hole to the center of the next...
This polypropylene perforated sheet has staggered rows of holes that are 3/16" in diameter and holes are on 5/16" centers (center of one hole to the center of the next...
This sheet weighs 132 Lbs. per 67' roll. These Neoprene Sheets have good weather-resistance, moderate resistance to petroleum-based fluids and good physical properties (Properties shown based on Rubber Manufacturers Association...
This sheet weighs 142 Lbs. per 36' roll. These Neoprene Sheets have good weather-resistance, moderate resistance to petroleum-based fluids and good physical properties (Properties shown based on Rubber Manufacturers Association...
This sheet weighs 148 Lbs. per 50' roll. These Neoprene Sheets have good weather-resistance, moderate resistance to petroleum-based fluids and good physical properties (Properties shown based on Rubber Manufacturers Association...
This sheet weighs 197 Lbs. per 50' roll. These Neoprene Sheets have good weather-resistance, moderate resistance to petroleum-based fluids and good physical properties (Properties shown based on Rubber Manufacturers Association...
This sheet weighs 198 Lbs. per 67' roll. These Neoprene Sheets have good weather-resistance, moderate resistance to petroleum-based fluids and good physical properties (Properties shown based on Rubber Manufacturers Association...
This sheet weighs 214 Lbs. per 18' roll. These Neoprene Sheets have good weather-resistance, moderate resistance to petroleum-based fluids and good physical properties (Properties shown based on Rubber Manufacturers Association...
This sheet weighs 214 Lbs. per 36' roll. These Neoprene Sheets have good weather-resistance, moderate resistance to petroleum-based fluids and good physical properties (Properties shown based on Rubber Manufacturers Association...
This sheet weighs 238 Lbs. per 40' roll. These Neoprene Sheets have good weather-resistance, moderate resistance to petroleum-based fluids and good physical properties (Properties shown based on Rubber Manufacturers Association...
This sheet weighs 284 Lbs. per 18' roll. These Neoprene Sheets have good weather-resistance, moderate resistance to petroleum-based fluids and good physical properties (Properties shown based on Rubber Manufacturers Association...
This sheet weighs 297 Lbs. per 25' roll. These Neoprene Sheets have good weather-resistance, moderate resistance to petroleum-based fluids and good physical properties (Properties shown based on Rubber Manufacturers Association...
This sheet weighs 297 Lbs. per 50' roll. These Neoprene Sheets have good weather-resistance, moderate resistance to petroleum-based fluids and good physical properties (Properties shown based on Rubber Manufacturers Association...
This sheet weighs 394 Lbs. per 25' roll. These Neoprene Sheets have good weather-resistance, moderate resistance to petroleum-based fluids and good physical properties (Properties shown based on Rubber Manufacturers Association...
This sheet weighs 394 Lbs. per 50' roll. These Neoprene Sheets have good weather-resistance, moderate resistance to petroleum-based fluids and good physical properties (Properties shown based on Rubber Manufacturers Association...
This sheet weighs 96 Lbs. per 67' roll. These Neoprene Sheets have good weather-resistance, moderate resistance to petroleum-based fluids and good physical properties (Properties shown based on Rubber Manufacturers Association...
This Ultra High Molecular Weight (UHMW) Polyethylene sheet has exceptionally high abrasion and impact resistance properties. It will outwear all other materials, including metals, nylons, urethanes, and fluoroplastics. In corrosion...
Tough plastic for tough jobs in construction and agriculture. Meets building code specifications. Sun-resistant black outperforms clear in outdoor applications. All Warp's Poly-cover plastic is guaranteed to be full weight...
Transparent, thermoplastic sheet used widely in the point of purchase industry. Products offer superior impact strength over acrylic and cost effectiveness compared to polycarbonate, and offers deep draws, complex die-cuts,...
We want to make it simple for you to obtain small sizes without having to purchase a full sheet. These are great if you have a need for a small...
Weighs 106 Lbs. per 67' roll. Red SBR Sheet has Good physical properties (Properties shown based on Rubber Manufacturers Association Sheet Rubber Handbook, second edition). This commercial grade red SBR...
Weighs 114 Lbs. per 18' roll. Red SBR Sheet has Good physical properties (Properties shown based on Rubber Manufacturers Association Sheet Rubber Handbook, second edition). This commercial grade red SBR...
Weighs 114 Lbs. per 36' roll. Red SBR Sheet has Good physical properties (Properties shown based on Rubber Manufacturers Association Sheet Rubber Handbook, second edition). This commercial grade red SBR...
Weighs 152 Lbs. per 18' roll. Red SBR Sheet has Good physical properties (Properties shown based on Rubber Manufacturers Association Sheet Rubber Handbook, second edition). This commercial grade red SBR...
Weighs 152 Lbs. per 36' roll. Red SBR Sheet has Good physical properties (Properties shown based on Rubber Manufacturers Association Sheet Rubber Handbook, second edition). This commercial grade red SBR...
Weighs 158 Lbs. per 50' roll. Red SBR Sheet has Good physical properties (Properties shown based on Rubber Manufacturers Association Sheet Rubber Handbook, second edition). This commercial grade red SBR...
Weighs 211 Lbs. per 25' roll. Red SBR Sheet has Good physical properties (Properties shown based on Rubber Manufacturers Association Sheet Rubber Handbook, second edition). This commercial grade red SBR...
Weighs 211 Lbs. per 50' roll. Red SBR Sheet has Good physical properties (Properties shown based on Rubber Manufacturers Association Sheet Rubber Handbook, second edition). This commercial grade red SBR...
Weighs 316 Lbs. per 50' roll. Red SBR Sheet has Good physical properties (Properties shown based on Rubber Manufacturers Association Sheet Rubber Handbook, second edition). This commercial grade red SBR...
Weighs 422 Lbs. per 50' roll. Red SBR Sheet has Good physical properties (Properties shown based on Rubber Manufacturers Association Sheet Rubber Handbook, second edition). This commercial grade red SBR...

<< Prev