U.S. Plastic Corporation UHMW Full Sheet 46222

Description
This Ultra High Molecular Weight (UHMW) Polyethylene sheet has exceptionally high abrasion and impact resistance properties. It will outwear all other materials, including metals, nylons, urethanes, and fluoroplastics. In corrosion resistance, it has the same qualities of other polyethylenes. The working temp range is from -60F - 200F. Because it resists wear, friction and corrosion, it cuts maintenance costs, energy consumption, and extends equipment life. Its properties include: low coefficient of friction, self-lubrication, non-adherent surface, FDA and USDA concurrence for contact with foods, drugs, etc. Use mechanical fasteners in construction. Sheets larger than 38" x 48" must ship motor freight.
Description
This Ultra High Molecular Weight (UHMW) Polyethylene sheet has exceptionally high abrasion and impact resistance properties. It will outwear all other materials, including metals, nylons, urethanes, and fluoroplastics. In corrosion resistance, it has the same qualities of other polyethylenes. The working temp range is from -60F - 200F. Because it resists wear, friction and corrosion, it cuts maintenance costs, energy consumption, and extends equipment life. Its properties include: low coefficient of friction, self-lubrication, non-adherent surface, FDA and USDA concurrence for contact with foods, drugs, etc. Use mechanical fasteners in construction. Sheets larger than 38" x 48" must ship motor freight.

Suppliers

Company
Product
Description
Supplier Links
UHMW Full Sheet - 46222 - U.S. Plastic Corporation
Lima, OH, USA
UHMW Full Sheet
46222
UHMW Full Sheet 46222
This Ultra High Molecular Weight (UHMW) Polyethylene sheet has exceptionally high abrasion and impact resistance properties. It will outwear all other materials, including metals, nylons, urethanes, and fluoroplastics. In corrosion resistance, it has the same qualities of other polyethylenes. The working temp range is from -60F - 200F. Because it resists wear, friction and corrosion, it cuts maintenance costs, energy consumption, and extends equipment life. Its properties include: low coefficient of friction, self-lubrication, non-adherent surface, FDA and USDA concurrence for contact with foods, drugs, etc. Use mechanical fasteners in construction. Sheets larger than 38" x 48" must ship motor freight.

This Ultra High Molecular Weight (UHMW) Polyethylene sheet has exceptionally high abrasion and impact resistance properties. It will outwear all other materials, including metals, nylons, urethanes, and fluoroplastics. In corrosion resistance, it has the same qualities of other polyethylenes. The working temp range is from -60F - 200F. Because it resists wear, friction and corrosion, it cuts maintenance costs, energy consumption, and extends equipment life. Its properties include: low coefficient of friction, self-lubrication, non-adherent surface, FDA and USDA concurrence for contact with foods, drugs, etc. Use mechanical fasteners in construction. Sheets larger than 38" x 48" must ship motor freight.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 46222
Product Name UHMW Full Sheet
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

F-CLEAN® Greenhouse Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 0.0024 to 0.0063 inch (0.0600 to 0.1600 mm)
View Details
ptfe shovel -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Chemical System Fluoropolymer
Industry Sanitary; OEM or Industrial; Pharmaceutical and food manufacturing, Chemical processing, Laboratory and research environments, Industrial cleaning and material handling
Use Temperature -328 to 500 F (-200 to 260 C)
View Details
Silicone Rubber Products - silicone-rubber - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
View Details
Safety Top Cap LITE -  - Pexco
Specs
Form / Shape Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 2.5 inch (63.5 mm)
View Details