U.S. Plastic Corporation Datasheets for Plastic Sheet and Plastic Film

Plastic sheet and plastic film are flat pieces of plastic formed to a precise thickness for use in specific applications. Products differ in terms of chemical systems, properties, and dimensions.
Plastic Sheet and Plastic Film: Learn more

Page: 1 2 3
Product Name Notes
Acetron GP is a general purpose acetal and is the only porosity-free acetal product available today. Service temperature, air -50F to 180F. Not UV stabilized. Ultimate tensile strength, 9500 psi.
Acetron GP is a general purpose acetal and is the only porosity-free acetal product available today. Service temperature, air -50F to 180F. Not UV stabilized. White meets FDA standards and...
Acrylic sheets are lightweight and have many applications where weather and impact resistance is important. This material is excellent to use in place of glass, where breakage is a threat...
CPVC (Chlorinated Polyvinyl Chloride) boosts the working temperature of other rigid vinyl thermoplastics by 60F with little change in corrosion resistance characteristics. CPVC safely handles many corrosive liquids. It is...
Lexan 9034 uncoated polycarbonate sheet is the standard grade of Lexan sheet for transparent protective glazing. High-impact Lexan 9034 sheet can be utilized for primary glazing, or on either side...
Of all the unmodified nylons, Nylon 101 is the strongest, most rigid and has one of the highest melting points. Commonly specified for screw machined electrical insulators and food contact...
Phenolic is a hard, dense material made by applying heat and pressure to layers of paper or fabric, impregnated with a synthetic resin. These phenolics are approx half the weight...
PTFE is a low friction fluoropolymer with outstanding chemical and weathering resistance. The working temp range is -20F - 500F. It has the lowest coefficient of any solid. It has...
Reprocessed UHMW (Polystone M) is an Eco-friendly and economical alternative to virgin UHMW in non-food applications. Using a blend of virgin and recycled UHMW this product gives you all the...
These homopolymer sheets can be heat formed, shaped and welded to fabricate ducts, hoods, and much more. They have excellent corrosion resistance to a wide range of items. Cannot be...
These sheets can be heat formed, shaped and welded to fabricate ducts, hoods, and much more. They have excellent corrosion resistance to a wide range of items. Cannot be cemented...
This gray PVC perforated sheet has staggered rows of holes that are 1/8" in diameter and holes are on 3/16" centers (center of one hole to the center of the...
This gray PVC perforated sheet has staggered rows of holes that are 3/16" in diameter and holes are on 5/16" centers (center of one hole to the center of the...
This gray PVC perforated sheet has staggered rows of holes that are 3/32" in diameter and holes are on 3/16" centers (center of one hole to the center of the...
This gray PVC perforated sheet has straight rows of holes that are 1/4" in diameter and holes are on 1/2" centers (center of one hole to the center of the...
This Lexan MR10 Sheet with Margard II Coating sheet has maximum toughness, with mar resistance approaching that of glass, and significantly improved resistance to weathering. MR-10 sheet provides extended service...
This polypropylene perforated sheet has straight rows of holes that are 1/4" in diameter and holes are on 1/2" centers (center of one hole to the center of the next...
This PVC sheet has excellent corrosion resistance and weather resistance. The working temp is 33 deg F to 160 deg F. and the forming temperatures of 245 deg F. It...
This PVC sheet has excellent corrosion resistance and weather resistance. The working temp is 33F - 160F. and the forming temperatures of 245F. It is good electrical and thermal insulator...
This PVC sheet has excellent corrosion resistance and weather resistance. The working temp is 33F to 160F. and the forming temperatures of 245F. It is good electrical and thermal insulator...
This Ultra High Molecular Weight (UHMW) Polyethylene sheet has exceptionally high abrasion and impact resistance properties. It will outwear all other materials, including metals, nylons, urethanes, and fluoroplastics. In corrosion...

<< Prev Next >>