U.S. Plastic Corporation Clear Polyethylene Sheeting 48105

Description
Tough plastic for tough jobs in construction and agriculture. Meets building code specifications. Sun-resistant black outperforms clear in outdoor applications. All Warp's Poly-cover plastic is guaranteed to be full weight as marked on each roll, and to comply with ASTM D-4397. Specifications for polyethylene sheeting, NBS PS17-69, and National Bureau of Standards Handbooks 130 and 133.
Description
Tough plastic for tough jobs in construction and agriculture. Meets building code specifications. Sun-resistant black outperforms clear in outdoor applications. All Warp's Poly-cover plastic is guaranteed to be full weight as marked on each roll, and to comply with ASTM D-4397. Specifications for polyethylene sheeting, NBS PS17-69, and National Bureau of Standards Handbooks 130 and 133.

Suppliers

Company
Product
Description
Supplier Links
Clear Polyethylene Sheeting - 48105 - U.S. Plastic Corporation
Lima, OH, USA
Clear Polyethylene Sheeting
48105
Clear Polyethylene Sheeting 48105
Tough plastic for tough jobs in construction and agriculture. Meets building code specifications. Sun-resistant black outperforms clear in outdoor applications. All Warp's Poly-cover plastic is guaranteed to be full weight as marked on each roll, and to comply with ASTM D-4397. Specifications for polyethylene sheeting, NBS PS17-69, and National Bureau of Standards Handbooks 130 and 133.

Tough plastic for tough jobs in construction and agriculture. Meets building code specifications. Sun-resistant black outperforms clear in outdoor applications. All Warp's Poly-cover plastic is guaranteed to be full weight as marked on each roll, and to comply with ASTM D-4397. Specifications for polyethylene sheeting, NBS PS17-69, and National Bureau of Standards Handbooks 130 and 133.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 48105
Product Name Clear Polyethylene Sheeting
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 4.72E-4 to 0.0098 inch (0.0120 to 0.2500 mm)
View Details
PEEK Thin-film - APTIV® 1300-050M - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Thickness 50 to 100 inch (1270 to 2540 mm)
View Details
Plastic Rods - 514372 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Nylon; Polyamide
Width / O.D. 2.76 inch (70 mm)
View Details
Silicone Sheeting - SSHT - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Form / Shape Sheet or Film
Chemical System Silicone
Thickness 0.0320 to 0.5000 inch (0.8128 to 12.7 mm)
View Details