U.S. Plastic Corporation Polyurethane 75A Durometer Precision Sheeting 48236

Description
Polyurethane has a high load bearing capacity and excellent tear resistance. It is also abrasion, oil, and solvent resistant, with a high resistance to sunlight and weather conditions. It has a broad temp range from -90F - 180F. Provides superior sound dampening properties in relation to rubber and plastics, and is also great for electrical insulating properties. Applications include gaskets, seals, gears, wheels, bearings, bumpers, drive belts, valve seats, noise damper, chute-hopper liners, slurry transfer, mallets heads, and solvent lines. Yellow in color.
Description
Polyurethane has a high load bearing capacity and excellent tear resistance. It is also abrasion, oil, and solvent resistant, with a high resistance to sunlight and weather conditions. It has a broad temp range from -90F - 180F. Provides superior sound dampening properties in relation to rubber and plastics, and is also great for electrical insulating properties. Applications include gaskets, seals, gears, wheels, bearings, bumpers, drive belts, valve seats, noise damper, chute-hopper liners, slurry transfer, mallets heads, and solvent lines. Yellow in color.

Suppliers

Company
Product
Description
Supplier Links
Polyurethane 75A Durometer Precision Sheeting - 48236 - U.S. Plastic Corporation
Lima, OH, USA
Polyurethane 75A Durometer Precision Sheeting
48236
Polyurethane 75A Durometer Precision Sheeting 48236
Polyurethane has a high load bearing capacity and excellent tear resistance. It is also abrasion, oil, and solvent resistant, with a high resistance to sunlight and weather conditions. It has a broad temp range from -90F - 180F. Provides superior sound dampening properties in relation to rubber and plastics, and is also great for electrical insulating properties. Applications include gaskets, seals, gears, wheels, bearings, bumpers, drive belts, valve seats, noise damper, chute-hopper liners, slurry transfer, mallets heads, and solvent lines. Yellow in color.

Polyurethane has a high load bearing capacity and excellent tear resistance. It is also abrasion, oil, and solvent resistant, with a high resistance to sunlight and weather conditions. It has a broad temp range from -90F - 180F. Provides superior sound dampening properties in relation to rubber and plastics, and is also great for electrical insulating properties. Applications include gaskets, seals, gears, wheels, bearings, bumpers, drive belts, valve seats, noise damper, chute-hopper liners, slurry transfer, mallets heads, and solvent lines. Yellow in color.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 48236
Product Name Polyurethane 75A Durometer Precision Sheeting
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Lubrication Sheet, Film Sheet , Washer -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
View Details
PEEK Thin-film - APTIV® 1000-050G - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Thickness 8 to 750 inch (203 to 19050 mm)
View Details
Fence Privacy -Fence Slats - FinLink - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 1.38 inch (34.92 mm)
View Details
STAYSTIK ® 672 -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Form / Shape Sheet or Film
Industry Electronics; Semiconductors or IC Packaging
View Details