U.S. Plastic Corporation Polyurethane 95A Durometer Precision Sheeting 48315

Description
Polyurethane has a high load bearing capacity and excellent tear resistance. It is also abrasion, oil, and solvent resistant, with a high resistance to sunlight and weather conditions. It has a broad temp range from -90F - 180F. Provides superior sound dampening properties in relation to rubber and plastics, and is also great for electrical insulating properties. Applications include gaskets, seals, gears, wheels, bearings, bumpers, drive belts, valve seats, noise damper, chute-hopper liners, slurry transfer, mallets heads, and solvent lines. Black in color.
Description
Polyurethane has a high load bearing capacity and excellent tear resistance. It is also abrasion, oil, and solvent resistant, with a high resistance to sunlight and weather conditions. It has a broad temp range from -90F - 180F. Provides superior sound dampening properties in relation to rubber and plastics, and is also great for electrical insulating properties. Applications include gaskets, seals, gears, wheels, bearings, bumpers, drive belts, valve seats, noise damper, chute-hopper liners, slurry transfer, mallets heads, and solvent lines. Black in color.

Suppliers

Company
Product
Description
Supplier Links
Polyurethane 95A Durometer Precision Sheeting - 48315 - U.S. Plastic Corporation
Lima, OH, USA
Polyurethane 95A Durometer Precision Sheeting
48315
Polyurethane 95A Durometer Precision Sheeting 48315
Polyurethane has a high load bearing capacity and excellent tear resistance. It is also abrasion, oil, and solvent resistant, with a high resistance to sunlight and weather conditions. It has a broad temp range from -90F - 180F. Provides superior sound dampening properties in relation to rubber and plastics, and is also great for electrical insulating properties. Applications include gaskets, seals, gears, wheels, bearings, bumpers, drive belts, valve seats, noise damper, chute-hopper liners, slurry transfer, mallets heads, and solvent lines. Black in color.

Polyurethane has a high load bearing capacity and excellent tear resistance. It is also abrasion, oil, and solvent resistant, with a high resistance to sunlight and weather conditions. It has a broad temp range from -90F - 180F. Provides superior sound dampening properties in relation to rubber and plastics, and is also great for electrical insulating properties. Applications include gaskets, seals, gears, wheels, bearings, bumpers, drive belts, valve seats, noise damper, chute-hopper liners, slurry transfer, mallets heads, and solvent lines. Black in color.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 48315
Product Name Polyurethane 95A Durometer Precision Sheeting
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Skived Film and Sheets -  - Pexco
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 0.0015 to 0.2500 inch (0.0381 to 6.35 mm)
View Details
Plastic Rods - 4383719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Nylon; Polyamide
Width / O.D. 5.91 inch (150 mm)
View Details
PTFE Sheet, film, plate -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Form / Shape Plate; Sheet or Film
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
View Details
Autotex XE -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Form / Shape Sheet or Film
Chemical System Thermoplastic Polyester (PET, PBT, etc.)
View Details