U.S. Plastic Corporation Phenolic Grade G-10 Sheeting 47300

Description
Phenolic is a hard, dense material made by applying heat and pressure to layers of paper or fabric, impregnated with a synthetic resin. These phenolics are approx half the weight of aluminum and their physical toughness resists abrasion, friction, impact, and material fatigue. Special properties fight off the corrosive action of water and many chemicals, increasing the service life and efficiency of your product parts. The insulating qualities of each grade, such as low dissipation factor and excellent dielectric strength, make them valuable for many precise electrical and electronic applications. The strength-to-weight ratio of these phenolics make them ideally suited for countless product parts. They are high in tensile, compressive, flexural, and impact strength and possess good working characteristics. They machine quickly and easily. Grade G-10 is a light green, continuous filament woven glass fabric grade, impregnated with epoxy resin. Has excellent electrical values, possesses low moisture absorption, low dissipation factor, excellent electrical characteristics over a wide range of humidities and temperatures. It will withstand up to 284F. Moisture absoprtion rate .15%.
Description
Phenolic is a hard, dense material made by applying heat and pressure to layers of paper or fabric, impregnated with a synthetic resin. These phenolics are approx half the weight of aluminum and their physical toughness resists abrasion, friction, impact, and material fatigue. Special properties fight off the corrosive action of water and many chemicals, increasing the service life and efficiency of your product parts. The insulating qualities of each grade, such as low dissipation factor and excellent dielectric strength, make them valuable for many precise electrical and electronic applications. The strength-to-weight ratio of these phenolics make them ideally suited for countless product parts. They are high in tensile, compressive, flexural, and impact strength and possess good working characteristics. They machine quickly and easily. Grade G-10 is a light green, continuous filament woven glass fabric grade, impregnated with epoxy resin. Has excellent electrical values, possesses low moisture absorption, low dissipation factor, excellent electrical characteristics over a wide range of humidities and temperatures. It will withstand up to 284F. Moisture absoprtion rate .15%.

Suppliers

Company
Product
Description
Supplier Links
Phenolic Grade G-10 Sheeting - 47300 - U.S. Plastic Corporation
Lima, OH, USA
Phenolic Grade G-10 Sheeting
47300
Phenolic Grade G-10 Sheeting 47300
Phenolic is a hard, dense material made by applying heat and pressure to layers of paper or fabric, impregnated with a synthetic resin. These phenolics are approx half the weight of aluminum and their physical toughness resists abrasion, friction, impact, and material fatigue. Special properties fight off the corrosive action of water and many chemicals, increasing the service life and efficiency of your product parts. The insulating qualities of each grade, such as low dissipation factor and excellent dielectric strength, make them valuable for many precise electrical and electronic applications. The strength-to-weight ratio of these phenolics make them ideally suited for countless product parts. They are high in tensile, compressive, flexural, and impact strength and possess good working characteristics. They machine quickly and easily. Grade G-10 is a light green, continuous filament woven glass fabric grade, impregnated with epoxy resin. Has excellent electrical values, possesses low moisture absorption, low dissipation factor, excellent electrical characteristics over a wide range of humidities and temperatures. It will withstand up to 284F. Moisture absoprtion rate .15%.

Phenolic is a hard, dense material made by applying heat and pressure to layers of paper or fabric, impregnated with a synthetic resin. These phenolics are approx half the weight of aluminum and their physical toughness resists abrasion, friction, impact, and material fatigue. Special properties fight off the corrosive action of water and many chemicals, increasing the service life and efficiency of your product parts. The insulating qualities of each grade, such as low dissipation factor and excellent dielectric strength, make them valuable for many precise electrical and electronic applications. The strength-to-weight ratio of these phenolics make them ideally suited for countless product parts. They are high in tensile, compressive, flexural, and impact strength and possess good working characteristics. They machine quickly and easily. Grade G-10 is a light green, continuous filament woven glass fabric grade, impregnated with epoxy resin. Has excellent electrical values, possesses low moisture absorption, low dissipation factor, excellent electrical characteristics over a wide range of humidities and temperatures. It will withstand up to 284F. Moisture absoprtion rate .15%.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 47300
Product Name Phenolic Grade G-10 Sheeting
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

F-CLEAN® Greenhouse Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 0.0024 to 0.0063 inch (0.0600 to 0.1600 mm)
View Details
ptfe slide plates -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Form / Shape Plate
Chemical System Fluoropolymer
Material Type Thermal Insulation; BioMedical
View Details
Silicone Rubber Products - silicone-rubber - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
View Details
Fence Privacy - American Flag Kit -  - Pexco
Specs
Form / Shape Bar Stock or Rod Stock
Industry Repair or Construction; OEM or Industrial
View Details