U.S. Plastic Corporation Phenolic Grade XX Sheeting 47271

Description
Phenolic is a hard, dense material made by applying heat and pressure to layers of paper or fabric, impregnated with a synthetic resin. These phenolics are approx half the weight of aluminum and their physical toughness resists abrasion, friction, impact, and material fatigue. Special properties fight off the corrosive action of water and many chemicals, increasing the service life and efficiency of your product parts. The insulating qualities of each grade, such as low dissipation factor and excellent dielectric strength, make them valuable for many precise electrical and electronic applications. The strength-to-weight ratio of these phenolics make them ideally suited for countless product parts. They are high in tensile, compressive, flexural, and impact strength and possess good working characteristics. They machine quickly and easily. Grade XX is copper color, hard, strong paper base laminate with good mechanical properties, high dielectrical strength and resistance to moisture for many usual electrical applications. It has machineability qualities and will withstand up to 266F. Moisture absorption rate 1.3%. Impact strength ft. lb/in. of notch. ASTM D732 XX-.055; CE-1.8; LE 1.5; G-10 12.0
Description
Phenolic is a hard, dense material made by applying heat and pressure to layers of paper or fabric, impregnated with a synthetic resin. These phenolics are approx half the weight of aluminum and their physical toughness resists abrasion, friction, impact, and material fatigue. Special properties fight off the corrosive action of water and many chemicals, increasing the service life and efficiency of your product parts. The insulating qualities of each grade, such as low dissipation factor and excellent dielectric strength, make them valuable for many precise electrical and electronic applications. The strength-to-weight ratio of these phenolics make them ideally suited for countless product parts. They are high in tensile, compressive, flexural, and impact strength and possess good working characteristics. They machine quickly and easily. Grade XX is copper color, hard, strong paper base laminate with good mechanical properties, high dielectrical strength and resistance to moisture for many usual electrical applications. It has machineability qualities and will withstand up to 266F. Moisture absorption rate 1.3%. Impact strength ft. lb/in. of notch. ASTM D732 XX-.055; CE-1.8; LE 1.5; G-10 12.0

Suppliers

Company
Product
Description
Supplier Links
Phenolic Grade XX Sheeting - 47271 - U.S. Plastic Corporation
Lima, OH, USA
Phenolic Grade XX Sheeting
47271
Phenolic Grade XX Sheeting 47271
Phenolic is a hard, dense material made by applying heat and pressure to layers of paper or fabric, impregnated with a synthetic resin. These phenolics are approx half the weight of aluminum and their physical toughness resists abrasion, friction, impact, and material fatigue. Special properties fight off the corrosive action of water and many chemicals, increasing the service life and efficiency of your product parts. The insulating qualities of each grade, such as low dissipation factor and excellent dielectric strength, make them valuable for many precise electrical and electronic applications. The strength-to-weight ratio of these phenolics make them ideally suited for countless product parts. They are high in tensile, compressive, flexural, and impact strength and possess good working characteristics. They machine quickly and easily. Grade XX is copper color, hard, strong paper base laminate with good mechanical properties, high dielectrical strength and resistance to moisture for many usual electrical applications. It has machineability qualities and will withstand up to 266F. Moisture absorption rate 1.3%. Impact strength ft. lb/in. of notch. ASTM D732 XX-.055; CE-1.8; LE 1.5; G-10 12.0

Phenolic is a hard, dense material made by applying heat and pressure to layers of paper or fabric, impregnated with a synthetic resin. These phenolics are approx half the weight of aluminum and their physical toughness resists abrasion, friction, impact, and material fatigue. Special properties fight off the corrosive action of water and many chemicals, increasing the service life and efficiency of your product parts. The insulating qualities of each grade, such as low dissipation factor and excellent dielectric strength, make them valuable for many precise electrical and electronic applications. The strength-to-weight ratio of these phenolics make them ideally suited for countless product parts. They are high in tensile, compressive, flexural, and impact strength and possess good working characteristics. They machine quickly and easily. Grade XX is copper color, hard, strong paper base laminate with good mechanical properties, high dielectrical strength and resistance to moisture for many usual electrical applications. It has machineability qualities and will withstand up to 266F. Moisture absorption rate 1.3%. Impact strength ft. lb/in. of notch. ASTM D732 XX-.055; CE-1.8; LE 1.5; G-10 12.0

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 47271
Product Name Phenolic Grade XX Sheeting
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

PTFE test tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Industry Sanitary
View Details
PEEK Thin-film - APTIV® 2000-050 - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Thickness 6 to 300 inch (152 to 7620 mm)
View Details
Fence Privacy -Top Lock -  - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 0.8750 to 1.25 inch (22.22 to 31.75 mm)
View Details
Process Chemistry -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Form / Shape Sheet or Film
Industry Electronics
View Details