U.S. Plastic Corporation Phenolic Grade LE Sheeting 47292

Description
Phenolic is a hard, dense material made by applying heat and pressure to layers of paper or fabric, impregnated with a synthetic resin. These phenolics are approx half the weight of aluminum and their physical toughness resists abrasion, friction, impact, and material fatigue. Special properties fight off the corrosive action of water and many chemicals, increasing the service life and efficiency of your product parts. The insulating qualities of each grade, such as low dissipation factor and excellent dielectric strength, make them valuable for many precise electrical and electronic applications. The strength-to-weight ratio of these phenolics make them ideally suited for countless product parts. They are high in tensile, compressive, flexural, and impact strength and possess good working characteristics. They machine quickly and easily. Grade LE is a brown color, fine weave cotton fabric base, weighing not over 4 oz./square yard. It has good mechanical properties with good resistance, dissipation factor, and other electrical properties. It machines easily and cleanly. Excellent application for fine-tooth gears and other similar precision parts. It will withstand up to 275F. Moisture absoprtion rate 1.3%.
Description
Phenolic is a hard, dense material made by applying heat and pressure to layers of paper or fabric, impregnated with a synthetic resin. These phenolics are approx half the weight of aluminum and their physical toughness resists abrasion, friction, impact, and material fatigue. Special properties fight off the corrosive action of water and many chemicals, increasing the service life and efficiency of your product parts. The insulating qualities of each grade, such as low dissipation factor and excellent dielectric strength, make them valuable for many precise electrical and electronic applications. The strength-to-weight ratio of these phenolics make them ideally suited for countless product parts. They are high in tensile, compressive, flexural, and impact strength and possess good working characteristics. They machine quickly and easily. Grade LE is a brown color, fine weave cotton fabric base, weighing not over 4 oz./square yard. It has good mechanical properties with good resistance, dissipation factor, and other electrical properties. It machines easily and cleanly. Excellent application for fine-tooth gears and other similar precision parts. It will withstand up to 275F. Moisture absoprtion rate 1.3%.

Suppliers

Company
Product
Description
Supplier Links
Phenolic  Grade LE Sheeting - 47292 - U.S. Plastic Corporation
Lima, OH, USA
Phenolic Grade LE Sheeting
47292
Phenolic Grade LE Sheeting 47292
Phenolic is a hard, dense material made by applying heat and pressure to layers of paper or fabric, impregnated with a synthetic resin. These phenolics are approx half the weight of aluminum and their physical toughness resists abrasion, friction, impact, and material fatigue. Special properties fight off the corrosive action of water and many chemicals, increasing the service life and efficiency of your product parts. The insulating qualities of each grade, such as low dissipation factor and excellent dielectric strength, make them valuable for many precise electrical and electronic applications. The strength-to-weight ratio of these phenolics make them ideally suited for countless product parts. They are high in tensile, compressive, flexural, and impact strength and possess good working characteristics. They machine quickly and easily. Grade LE is a brown color, fine weave cotton fabric base, weighing not over 4 oz./square yard. It has good mechanical properties with good resistance, dissipation factor, and other electrical properties. It machines easily and cleanly. Excellent application for fine-tooth gears and other similar precision parts. It will withstand up to 275F. Moisture absoprtion rate 1.3%.

Phenolic is a hard, dense material made by applying heat and pressure to layers of paper or fabric, impregnated with a synthetic resin. These phenolics are approx half the weight of aluminum and their physical toughness resists abrasion, friction, impact, and material fatigue. Special properties fight off the corrosive action of water and many chemicals, increasing the service life and efficiency of your product parts. The insulating qualities of each grade, such as low dissipation factor and excellent dielectric strength, make them valuable for many precise electrical and electronic applications. The strength-to-weight ratio of these phenolics make them ideally suited for countless product parts. They are high in tensile, compressive, flexural, and impact strength and possess good working characteristics. They machine quickly and easily. Grade LE is a brown color, fine weave cotton fabric base, weighing not over 4 oz./square yard. It has good mechanical properties with good resistance, dissipation factor, and other electrical properties. It machines easily and cleanly. Excellent application for fine-tooth gears and other similar precision parts. It will withstand up to 275F. Moisture absoprtion rate 1.3%.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 47292
Product Name Phenolic Grade LE Sheeting
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

ptfe slide plates -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Form / Shape Plate
Chemical System Fluoropolymer
Material Type Thermal Insulation; BioMedical
View Details
Silicone Rubber Products - silicone-rubber - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
View Details
PEEK Material -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Chemical System PEEK
Industry Aerospace; Automotive; Electronics; Sanitary; Military; OEM or Industrial
View Details
Plastic Sheets - 681665 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pc
Thickness 0.2362 inch (6 mm)
View Details