U.S. Plastic Corporation Phenolic Grade G-10 Sheeting 47298

Description
Phenolic is a hard, dense material made by applying heat and pressure to layers of paper or fabric, impregnated with a synthetic resin. These phenolics are approx half the weight of aluminum and their physical toughness resists abrasion, friction, impact, and material fatigue. Special properties fight off the corrosive action of water and many chemicals, increasing the service life and efficiency of your product parts. The insulating qualities of each grade, such as low dissipation factor and excellent dielectric strength, make them valuable for many precise electrical and electronic applications. The strength-to-weight ratio of these phenolics make them ideally suited for countless product parts. They are high in tensile, compressive, flexural, and impact strength and possess good working characteristics. They machine quickly and easily. Grade G-10 is a light green, continuous filament woven glass fabric grade, impregnated with epoxy resin. Has excellent electrical values, possesses low moisture absorption, low dissipation factor, excellent electrical characteristics over a wide range of humidities and temperatures. It will withstand up to 284F. Moisture absoprtion rate .15%.
Description
Phenolic is a hard, dense material made by applying heat and pressure to layers of paper or fabric, impregnated with a synthetic resin. These phenolics are approx half the weight of aluminum and their physical toughness resists abrasion, friction, impact, and material fatigue. Special properties fight off the corrosive action of water and many chemicals, increasing the service life and efficiency of your product parts. The insulating qualities of each grade, such as low dissipation factor and excellent dielectric strength, make them valuable for many precise electrical and electronic applications. The strength-to-weight ratio of these phenolics make them ideally suited for countless product parts. They are high in tensile, compressive, flexural, and impact strength and possess good working characteristics. They machine quickly and easily. Grade G-10 is a light green, continuous filament woven glass fabric grade, impregnated with epoxy resin. Has excellent electrical values, possesses low moisture absorption, low dissipation factor, excellent electrical characteristics over a wide range of humidities and temperatures. It will withstand up to 284F. Moisture absoprtion rate .15%.

Suppliers

Company
Product
Description
Supplier Links
Phenolic Grade G-10 Sheeting - 47298 - U.S. Plastic Corporation
Lima, OH, USA
Phenolic Grade G-10 Sheeting
47298
Phenolic Grade G-10 Sheeting 47298
Phenolic is a hard, dense material made by applying heat and pressure to layers of paper or fabric, impregnated with a synthetic resin. These phenolics are approx half the weight of aluminum and their physical toughness resists abrasion, friction, impact, and material fatigue. Special properties fight off the corrosive action of water and many chemicals, increasing the service life and efficiency of your product parts. The insulating qualities of each grade, such as low dissipation factor and excellent dielectric strength, make them valuable for many precise electrical and electronic applications. The strength-to-weight ratio of these phenolics make them ideally suited for countless product parts. They are high in tensile, compressive, flexural, and impact strength and possess good working characteristics. They machine quickly and easily. Grade G-10 is a light green, continuous filament woven glass fabric grade, impregnated with epoxy resin. Has excellent electrical values, possesses low moisture absorption, low dissipation factor, excellent electrical characteristics over a wide range of humidities and temperatures. It will withstand up to 284F. Moisture absoprtion rate .15%.

Phenolic is a hard, dense material made by applying heat and pressure to layers of paper or fabric, impregnated with a synthetic resin. These phenolics are approx half the weight of aluminum and their physical toughness resists abrasion, friction, impact, and material fatigue. Special properties fight off the corrosive action of water and many chemicals, increasing the service life and efficiency of your product parts. The insulating qualities of each grade, such as low dissipation factor and excellent dielectric strength, make them valuable for many precise electrical and electronic applications. The strength-to-weight ratio of these phenolics make them ideally suited for countless product parts. They are high in tensile, compressive, flexural, and impact strength and possess good working characteristics. They machine quickly and easily. Grade G-10 is a light green, continuous filament woven glass fabric grade, impregnated with epoxy resin. Has excellent electrical values, possesses low moisture absorption, low dissipation factor, excellent electrical characteristics over a wide range of humidities and temperatures. It will withstand up to 284F. Moisture absoprtion rate .15%.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 47298
Product Name Phenolic Grade G-10 Sheeting
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Fluon® PFA Resins -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Form / Shape Sheet or Film
Chemical System Perfluoro alkoxy (PFA)
Features Flame Retardant
View Details
PEEK Thin-film - APTIV® 1300-050M - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Thickness 50 to 100 inch (1270 to 2540 mm)
View Details
Rubber Sheets - 205499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Natural Rubber
Thickness 0.2362 inch (6 mm)
View Details
Silicone Sheeting - SSHT - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Form / Shape Sheet or Film
Chemical System Silicone
Thickness 0.0320 to 0.5000 inch (0.8128 to 12.7 mm)
View Details