U.S. Plastic Corporation Polyurethane 95A Durometer Precision Sheeting 48284

Description
Polyurethane has a high load bearing capacity and excellent tear resistance. It is also abrasion, oil, and solvent resistant, with a high resistance to sunlight and weather conditions. It has a broad temp range from -90F - 180F. Provides superior sound dampening properties in relation to rubber and plastics, and is also great for electrical insulating properties. Applications include gaskets, seals, gears, wheels, bearings, bumpers, drive belts, valve seats, noise damper, chute-hopper liners, slurry transfer, mallets heads, and solvent lines. Black in color.
Description
Polyurethane has a high load bearing capacity and excellent tear resistance. It is also abrasion, oil, and solvent resistant, with a high resistance to sunlight and weather conditions. It has a broad temp range from -90F - 180F. Provides superior sound dampening properties in relation to rubber and plastics, and is also great for electrical insulating properties. Applications include gaskets, seals, gears, wheels, bearings, bumpers, drive belts, valve seats, noise damper, chute-hopper liners, slurry transfer, mallets heads, and solvent lines. Black in color.

Suppliers

Company
Product
Description
Supplier Links
Polyurethane 95A Durometer Precision Sheeting - 48284 - U.S. Plastic Corporation
Lima, OH, USA
Polyurethane 95A Durometer Precision Sheeting
48284
Polyurethane 95A Durometer Precision Sheeting 48284
Polyurethane has a high load bearing capacity and excellent tear resistance. It is also abrasion, oil, and solvent resistant, with a high resistance to sunlight and weather conditions. It has a broad temp range from -90F - 180F. Provides superior sound dampening properties in relation to rubber and plastics, and is also great for electrical insulating properties. Applications include gaskets, seals, gears, wheels, bearings, bumpers, drive belts, valve seats, noise damper, chute-hopper liners, slurry transfer, mallets heads, and solvent lines. Black in color.

Polyurethane has a high load bearing capacity and excellent tear resistance. It is also abrasion, oil, and solvent resistant, with a high resistance to sunlight and weather conditions. It has a broad temp range from -90F - 180F. Provides superior sound dampening properties in relation to rubber and plastics, and is also great for electrical insulating properties. Applications include gaskets, seals, gears, wheels, bearings, bumpers, drive belts, valve seats, noise damper, chute-hopper liners, slurry transfer, mallets heads, and solvent lines. Black in color.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 48284
Product Name Polyurethane 95A Durometer Precision Sheeting
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Fence Privacy - Bottom Lock -  - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 0.8750 to 1.25 inch (22.22 to 31.75 mm)
View Details
Plastic Rods - 2820294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Acetal or Polyoxymethylene (POM); Acetal
Width / O.D. 0.6299 inch (16 mm)
View Details
Rings -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer; PEEK
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
Material Type BioMedical (optional feature)
View Details
Autotex AM -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Form / Shape Sheet or Film
Industry Sanitary; OEM or Industrial
View Details