U.S. Plastic Corporation Ketron PEEK 1000 48275

Description
Chemically resistant structural and bearing & wear material for continuous use to 480F (250C). Product profile: Excellent chemical resistance. Very low moisture absorption. Inherently good wear and abrasion resistance. Unaffected by continuous exposure to hot water or steam. Ketron PEEK grades offer chemical and hydrolysis resistance similar to PPS, but can operate at higher temperatures. PEEK 1000 offers steam and wear resistance. This general purpose grade is unreinforced and offers the highest elongation and toughness of all PEEK grades. Meet FDA requirements CFR 21 Section 177.2415 & 177.2416 and ASTM D6262 S-PAEK 0111. Natural in color. Rod is priced per foot, standard length is 10' on all except 3" which is 4'.
Description
Chemically resistant structural and bearing & wear material for continuous use to 480F (250C). Product profile: Excellent chemical resistance. Very low moisture absorption. Inherently good wear and abrasion resistance. Unaffected by continuous exposure to hot water or steam. Ketron PEEK grades offer chemical and hydrolysis resistance similar to PPS, but can operate at higher temperatures. PEEK 1000 offers steam and wear resistance. This general purpose grade is unreinforced and offers the highest elongation and toughness of all PEEK grades. Meet FDA requirements CFR 21 Section 177.2415 & 177.2416 and ASTM D6262 S-PAEK 0111. Natural in color. Rod is priced per foot, standard length is 10' on all except 3" which is 4'.

Suppliers

Company
Product
Description
Supplier Links
Ketron PEEK 1000 - 48275 - U.S. Plastic Corporation
Lima, OH, USA
Ketron PEEK 1000
48275
Ketron PEEK 1000 48275
Chemically resistant structural and bearing & wear material for continuous use to 480F (250C). Product profile: Excellent chemical resistance. Very low moisture absorption. Inherently good wear and abrasion resistance. Unaffected by continuous exposure to hot water or steam. Ketron PEEK grades offer chemical and hydrolysis resistance similar to PPS, but can operate at higher temperatures. PEEK 1000 offers steam and wear resistance. This general purpose grade is unreinforced and offers the highest elongation and toughness of all PEEK grades. Meet FDA requirements CFR 21 Section 177.2415 & 177.2416 and ASTM D6262 S-PAEK 0111. Natural in color. Rod is priced per foot, standard length is 10' on all except 3" which is 4'.

Chemically resistant structural and bearing & wear material for continuous use to 480F (250C). Product profile: Excellent chemical resistance. Very low moisture absorption. Inherently good wear and abrasion resistance. Unaffected by continuous exposure to hot water or steam. Ketron PEEK grades offer chemical and hydrolysis resistance similar to PPS, but can operate at higher temperatures. PEEK 1000 offers steam and wear resistance. This general purpose grade is unreinforced and offers the highest elongation and toughness of all PEEK grades. Meet FDA requirements CFR 21 Section 177.2415 & 177.2416 and ASTM D6262 S-PAEK 0111. Natural in color. Rod is priced per foot, standard length is 10' on all except 3" which is 4'.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 48275
Product Name Ketron PEEK 1000
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

F-CLEAN® Greenhouse Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 0.0024 to 0.0063 inch (0.0600 to 0.1600 mm)
View Details
Ptfe plastic moulded connectors -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Chemical System Fluoropolymer
Industry Electronics; Sanitary; Repair or Construction; Chemical industry Electronic and electrical industry Petroleum industry Medical industry Construction field
View Details
Silicone Rubber Products - silicone-rubber - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
View Details
PCTFE Rods -  - Pexco
Specs
Form / Shape Rod or Round Stock
Chemical System Fluoropolymer
Width / O.D. 0.2500 to 6 inch (6.35 to 152 mm)
View Details