U.S. Plastic Corporation Phenolic Grade G-10 Sheeting 47299

Description
Phenolic is a hard, dense material made by applying heat and pressure to layers of paper or fabric, impregnated with a synthetic resin. These phenolics are approx half the weight of aluminum and their physical toughness resists abrasion, friction, impact, and material fatigue. Special properties fight off the corrosive action of water and many chemicals, increasing the service life and efficiency of your product parts. The insulating qualities of each grade, such as low dissipation factor and excellent dielectric strength, make them valuable for many precise electrical and electronic applications. The strength-to-weight ratio of these phenolics make them ideally suited for countless product parts. They are high in tensile, compressive, flexural, and impact strength and possess good working characteristics. They machine quickly and easily. Grade G-10 is a light green, continuous filament woven glass fabric grade, impregnated with epoxy resin. Has excellent electrical values, possesses low moisture absorption, low dissipation factor, excellent electrical characteristics over a wide range of humidities and temperatures. It will withstand up to 284F. Moisture absoprtion rate .15%.
Description
Phenolic is a hard, dense material made by applying heat and pressure to layers of paper or fabric, impregnated with a synthetic resin. These phenolics are approx half the weight of aluminum and their physical toughness resists abrasion, friction, impact, and material fatigue. Special properties fight off the corrosive action of water and many chemicals, increasing the service life and efficiency of your product parts. The insulating qualities of each grade, such as low dissipation factor and excellent dielectric strength, make them valuable for many precise electrical and electronic applications. The strength-to-weight ratio of these phenolics make them ideally suited for countless product parts. They are high in tensile, compressive, flexural, and impact strength and possess good working characteristics. They machine quickly and easily. Grade G-10 is a light green, continuous filament woven glass fabric grade, impregnated with epoxy resin. Has excellent electrical values, possesses low moisture absorption, low dissipation factor, excellent electrical characteristics over a wide range of humidities and temperatures. It will withstand up to 284F. Moisture absoprtion rate .15%.

Suppliers

Company
Product
Description
Supplier Links
Phenolic Grade G-10 Sheeting - 47299 - U.S. Plastic Corporation
Lima, OH, USA
Phenolic Grade G-10 Sheeting
47299
Phenolic Grade G-10 Sheeting 47299
Phenolic is a hard, dense material made by applying heat and pressure to layers of paper or fabric, impregnated with a synthetic resin. These phenolics are approx half the weight of aluminum and their physical toughness resists abrasion, friction, impact, and material fatigue. Special properties fight off the corrosive action of water and many chemicals, increasing the service life and efficiency of your product parts. The insulating qualities of each grade, such as low dissipation factor and excellent dielectric strength, make them valuable for many precise electrical and electronic applications. The strength-to-weight ratio of these phenolics make them ideally suited for countless product parts. They are high in tensile, compressive, flexural, and impact strength and possess good working characteristics. They machine quickly and easily. Grade G-10 is a light green, continuous filament woven glass fabric grade, impregnated with epoxy resin. Has excellent electrical values, possesses low moisture absorption, low dissipation factor, excellent electrical characteristics over a wide range of humidities and temperatures. It will withstand up to 284F. Moisture absoprtion rate .15%.

Phenolic is a hard, dense material made by applying heat and pressure to layers of paper or fabric, impregnated with a synthetic resin. These phenolics are approx half the weight of aluminum and their physical toughness resists abrasion, friction, impact, and material fatigue. Special properties fight off the corrosive action of water and many chemicals, increasing the service life and efficiency of your product parts. The insulating qualities of each grade, such as low dissipation factor and excellent dielectric strength, make them valuable for many precise electrical and electronic applications. The strength-to-weight ratio of these phenolics make them ideally suited for countless product parts. They are high in tensile, compressive, flexural, and impact strength and possess good working characteristics. They machine quickly and easily. Grade G-10 is a light green, continuous filament woven glass fabric grade, impregnated with epoxy resin. Has excellent electrical values, possesses low moisture absorption, low dissipation factor, excellent electrical characteristics over a wide range of humidities and temperatures. It will withstand up to 284F. Moisture absoprtion rate .15%.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 47299
Product Name Phenolic Grade G-10 Sheeting
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

PTFE through fittings -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Chemical System Fluoropolymer
Industry Corrosive Fluid Transfer ,Gas Handling,Ultra-Pure Applications
Use Temperature -328 to 500 F (-200 to 260 C)
View Details
Silicone Rubber Products - silicone-rubber - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
View Details
PEEK Material -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Chemical System PEEK
Industry Aerospace; Automotive; Electronics; Sanitary; Military; OEM or Industrial
View Details
Rubber Sheets - 205458 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Silicone; Silicone
Thickness 0.7874 inch (20 mm)
View Details