PTFE is a low friction fluoropolymer with outstanding chemical and weathering resistance. The working temp range is -20F - 500F. It has the lowest coefficient of any solid. It has no slip-stick characteristics; static and dynamic coefficients are equal. Nothing sticks with any strength to unheated surfaces. UV stabilized. Virgin material meets FDA standards and is USDA approved. Virgin grade material and meets AMS 3667.
| U.S. Plastic Corporation | |
|---|---|
| Product Category | Fabricated Plastic Parts and Semi-Finished Shapes |
| Product Number | 47486 |
| Product Name | PTFE Sheeting |
| Form / Shape | Sheet or Film |