U.S. Plastic Corporation Ketron PEEK 1000 48221

Description
Chemically resistant structural and bearing & wear material for continuous use to 480F (250C). Product profile: Excellent chemical resistance. Very low moisture absorption. Inherently good wear and abrasion resistance. Unaffected by continuous exposure to hot water or steam. Ketron PEEK grades offer chemical and hydrolysis resistance similar to PPS, but can operate at higher temperatures. PEEK 1000 offers steam and wear resistance. This general purpose grade is unreinforced and offers the highest elongation and toughness of all PEEK grades. Meet FDA requirements CFR 21 Section 177.2415 & 177.2416 and ASTM D6262 S-PAEK 0111. Natural in color. Rod is priced per foot, standard length is 10' on all except 3" which is 4'.
Description
Chemically resistant structural and bearing & wear material for continuous use to 480F (250C). Product profile: Excellent chemical resistance. Very low moisture absorption. Inherently good wear and abrasion resistance. Unaffected by continuous exposure to hot water or steam. Ketron PEEK grades offer chemical and hydrolysis resistance similar to PPS, but can operate at higher temperatures. PEEK 1000 offers steam and wear resistance. This general purpose grade is unreinforced and offers the highest elongation and toughness of all PEEK grades. Meet FDA requirements CFR 21 Section 177.2415 & 177.2416 and ASTM D6262 S-PAEK 0111. Natural in color. Rod is priced per foot, standard length is 10' on all except 3" which is 4'.

Suppliers

Company
Product
Description
Supplier Links
Ketron PEEK 1000 - 48221 - U.S. Plastic Corporation
Lima, OH, USA
Ketron PEEK 1000
48221
Ketron PEEK 1000 48221
Chemically resistant structural and bearing & wear material for continuous use to 480F (250C). Product profile: Excellent chemical resistance. Very low moisture absorption. Inherently good wear and abrasion resistance. Unaffected by continuous exposure to hot water or steam. Ketron PEEK grades offer chemical and hydrolysis resistance similar to PPS, but can operate at higher temperatures. PEEK 1000 offers steam and wear resistance. This general purpose grade is unreinforced and offers the highest elongation and toughness of all PEEK grades. Meet FDA requirements CFR 21 Section 177.2415 & 177.2416 and ASTM D6262 S-PAEK 0111. Natural in color. Rod is priced per foot, standard length is 10' on all except 3" which is 4'.

Chemically resistant structural and bearing & wear material for continuous use to 480F (250C). Product profile: Excellent chemical resistance. Very low moisture absorption. Inherently good wear and abrasion resistance. Unaffected by continuous exposure to hot water or steam. Ketron PEEK grades offer chemical and hydrolysis resistance similar to PPS, but can operate at higher temperatures. PEEK 1000 offers steam and wear resistance. This general purpose grade is unreinforced and offers the highest elongation and toughness of all PEEK grades. Meet FDA requirements CFR 21 Section 177.2415 & 177.2416 and ASTM D6262 S-PAEK 0111. Natural in color. Rod is priced per foot, standard length is 10' on all except 3" which is 4'.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 48221
Product Name Ketron PEEK 1000
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 4.72E-4 to 0.0098 inch (0.0120 to 0.2500 mm)
View Details
ptfe stopper -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Chemical System Fluoropolymer
Industry Sanitary; Laboratory glassware sealing,Chemical storage vessels and reaction flasks,Food-grade containers and pharmaceutical bottles
Use Temperature -328 to 500 F (-200 to 260 C)
View Details
Silicone Rubber Products - silicone-rubber - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
View Details
Enflon® Extruded Rods -  - Pexco
Specs
Form / Shape Rod or Round Stock; Profile or Structural Shape
Chemical System Fluoropolymer
Width / O.D. 0.1250 to 5 inch (3.17 to 127 mm)
View Details