Silicon Labs RF Transceiver ICs EFR32MG27C140F768IM32-B

Description
IC RF TXRX+MCU 802.15.4 32QFN
Request a Quote Datasheet
Description
IC RF TXRX+MCU 802.15.4 32QFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 336-EFR32MG27C140F768IM32-B-ND - DigiKey
Thief River Falls, MN, United States
IC RF TXRX+MCU 802.15.4 32QFN

IC RF TXRX+MCU 802.15.4 32QFN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 336-EFR32MG27C140F768IM32-B-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology Bluetooth; ZigBee
Interface USART
Operating Frequency 2400 MHz
Data Rate 2000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI32193-A-FM1-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 38-VFQFN Exposed Pad
View Details
RF Amplifiers - CMD305P3 - ODG (Origin Data Global)
Specs
Technology General Purpose
Supply Voltage Other; 3V ~ 5.25V
Package Type 16-VFQFN Exposed Pad
View Details
Monopulse Comparators RFM005070 - RFM005070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 7000 MHz
View Details