Silicon Labs RF Transceiver ICs EFR32MG26B410F3200IM68-BR

Description
MG26 3200K FLASH 512K RAM QFN68
Request a Quote Datasheet
Description
MG26 3200K FLASH 512K RAM QFN68
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 336-EFR32MG26B410F3200IM68-BRTR-ND - DigiKey
Thief River Falls, MN, United States
MG26 3200K FLASH 512K RAM QFN68

MG26 3200K FLASH 512K RAM QFN68

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 336-EFR32MG26B410F3200IM68-BRTR-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology Bluetooth; ZigBee
Interface USART
Data Rate 2000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52840-QIAA-R7CT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; ZigBee
Interface USB; TWI
View Details
RF Receivers - SI4766-A20-AMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details
17.7 - 21.2 GHz K-Band Quad 4x2 Rx Beamformer IC - AWMF-0238 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 17700 to 21200 MHz
View Details
Dipole antenna for LR/XLR radio - AS-ANT-DIP-WW-00SMA-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -20 to 65 C (-4 to 149 F)
View Details