Taoglas RF Receivers EL20A

Description
CMLEVEL POSITIONING MODULE
Request a Quote Datasheet
Description
CMLEVEL POSITIONING MODULE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - 931-EL20A-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
931-EL20A-ND
RF Receivers 931-EL20A-ND
CMLEVEL POSITIONING MODULE

CMLEVEL POSITIONING MODULE

Buy Now Datasheet
GPS/GNSS Module - EL20A - Richardson RFPD
Downers Grove, IL, United States
GPS/GNSS Module
EL20A
GPS/GNSS Module EL20A
The Taoglas EDGE Locate solution is an energy efficient IoT platform that provides high precision GNSS location for both large scale and niche navigation and autonomous applications in an off-the-shelf, compact form factor. The Taoglas EDGE Locate GNSS L1/L2/E5b combines the antenna, RF electronics and receiver technology in a single package delivering reliable high accuracy positioning.

The Taoglas EDGE Locate solution is an energy efficient IoT platform that provides high precision GNSS location for both large scale and niche navigation and autonomous applications in an off-the-shelf, compact form factor. The Taoglas EDGE Locate GNSS L1/L2/E5b combines the antenna, RF electronics and receiver technology in a single package delivering reliable high accuracy positioning.

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD
Product Category Network and Communication Chips Network and Communication Chips
Product Number 931-EL20A-ND EL20A
Product Name RF Receivers GPS/GNSS Module
Device Type Receiver Receiver
Technology GPS GPS
Interface USB
Supply Voltage 5V 1.8V
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF9160-SIAA-B1A-R7DKR-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 700 to 2200 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
RF Switches - AS183-92LF - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Technology General Purpose
Supply Voltage Other; 3V
Operating Frequency 0.3000 to 2500 MHz
View Details
2 suppliers