Silicon Labs RF Transceiver ICs EFR32MG26B410F3200IM68-B

Description
MG26 3200K FLASH 512K RAM QFN68
Request a Quote Datasheet
Description
MG26 3200K FLASH 512K RAM QFN68
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 336-EFR32MG26B410F3200IM68-B-ND - DigiKey
Thief River Falls, MN, United States
MG26 3200K FLASH 512K RAM QFN68

MG26 3200K FLASH 512K RAM QFN68

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 336-EFR32MG26B410F3200IM68-B-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology Bluetooth; ZigBee
Interface USART
Data Rate 2000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 448-BCM20730A2KML2G-ND - DigiKey
Specs
Device Type Transceiver
Package Type 32-VFQFN Exposed Pad
Pins 32 #
View Details
RF Transceiver ICs - 4823-NRF52811-CAAA-R7CT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Specs
Technology Wi-Fi / WiMAX / Wi-Mesh
Features RoHS
Operating Frequency 13.56 MHz
View Details
RF Switches - AS186-302LF - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Technology CDMA; GSM; GSM, ISM, PCS, WCDMA
Supply Voltage Other; 3V, 5V
Operating Frequency ? to 4000 MHz
View Details
2 suppliers