Silicon Labs RF Transceiver ICs EFR32MG26B511F3200IM48-B

Description
MG26 3200K FLASH 512K RAM QFN48
Request a Quote Datasheet
Description
MG26 3200K FLASH 512K RAM QFN48
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 336-EFR32MG26B511F3200IM48-B-ND - DigiKey
Thief River Falls, MN, United States
MG26 3200K FLASH 512K RAM QFN48

MG26 3200K FLASH 512K RAM QFN48

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 336-EFR32MG26B511F3200IM48-B-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology Bluetooth; ZigBee
Interface USART
Data Rate 2000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - SI4762-A20-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details
13.75 - 14.5 GHz Ku-Band Quad 4x2 Tx Beamformer - AWMF-0147 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 13750 to 14500 MHz
View Details
CC8531 PurePath? Wireless 2.4 GHz RF SoC for wireless digital audio streaming - CC8531RHAR - Texas Instruments
Specs
Features RoHS
Operating Frequency 2400 MHz
View Details
4 suppliers
Butler Matrix KBM9010180 - KBM9010180 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 18000 MHz
View Details