Silicon Labs RF Transceiver ICs EFR32MG22E224F512IM40-CR

Description
MG QFN40 76.8 MHZ 2.4G 6DBM 512K
Request a Quote Datasheet
Description
MG QFN40 76.8 MHZ 2.4G 6DBM 512K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 336-EFR32MG22E224F512IM40-CRTR-ND - DigiKey
Thief River Falls, MN, United States
MG QFN40 76.8 MHZ 2.4G 6DBM 512K

MG QFN40 76.8 MHZ 2.4G 6DBM 512K

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 336-EFR32MG22E224F512IM40-CRTR-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Interface USART
Data Rate 1000 kbps
Bias Current 3.6 to 4.4 mA
Unlock Full Specs
to access all available technical data

Similar Products

GPS Antennas - 2672995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
Specs
Technology Wi-Fi / WiMAX / Wi-Mesh
Features RoHS
Operating Frequency 13.56 MHz
View Details
RF Transceiver ICs - 4823-NRF54LM20B-PAAA-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; ZigBee
Interface USB
View Details
RF Receivers - 863-SI47957A2GE1GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 108 MHz
View Details